TelephoneStuff.com Hubbell USB Audio Video Connector SFUSBAAB

Description
USB 2.0 AV Connectors provide an effective solution for connecting computer peripherals to a computer workstation, requiring just a plug 'n play patch cord connection. Hubbell's USB-connectors install into standard Hubbell keystone products providing a clean, aesthetic look, integrating all applications into one space. Connector Features: - Connectors are reversible in the AB version - simply face which connection you desire on the front of the plate and snap it in - Connectors flush mount into iSTATION face plates, modules, frames, poke-throughs, raceway, delivery and UDX multimedia panels - Available Formats: A-to-A or A-to-B using Standard USB A and B patch cord connections and footprint - Available Colors: - Blue - Office White - White - Performance: 480 Mbps - Mating Cycles: 500+ - Maximum Distance: 5 Meters - Material Housing: Flame Retardant Polymer Rated UL 94V-0
Description
USB 2.0 AV Connectors provide an effective solution for connecting computer peripherals to a computer workstation, requiring just a plug 'n play patch cord connection. Hubbell's USB-connectors install into standard Hubbell keystone products providing a clean, aesthetic look, integrating all applications into one space. Connector Features: - Connectors are reversible in the AB version - simply face which connection you desire on the front of the plate and snap it in - Connectors flush mount into iSTATION face plates, modules, frames, poke-throughs, raceway, delivery and UDX multimedia panels - Available Formats: A-to-A or A-to-B using Standard USB A and B patch cord connections and footprint - Available Colors: - Blue - Office White - White - Performance: 480 Mbps - Mating Cycles: 500+ - Maximum Distance: 5 Meters - Material Housing: Flame Retardant Polymer Rated UL 94V-0

Suppliers

Company
Product
Description
Supplier Links
Hubbell USB Audio Video Connector - SFUSBAAB - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell USB Audio Video Connector
SFUSBAAB
Hubbell USB Audio Video Connector SFUSBAAB
USB 2.0 AV Connectors provide an effective solution for connecting computer peripherals to a computer workstation, requiring just a plug 'n play patch cord connection. Hubbell's USB-connectors install into standard Hubbell keystone products providing a clean, aesthetic look, integrating all applications into one space. Connector Features: - Connectors are reversible in the AB version - simply face which connection you desire on the front of the plate and snap it in - Connectors flush mount into iSTATION face plates, modules, frames, poke-throughs, raceway, delivery and UDX multimedia panels - Available Formats: A-to-A or A-to-B using Standard USB A and B patch cord connections and footprint - Available Colors: - Blue - Office White - White - Performance: 480 Mbps - Mating Cycles: 500+ - Maximum Distance: 5 Meters - Material Housing: Flame Retardant Polymer Rated UL 94V-0

USB 2.0 AV Connectors provide an effective solution for connecting computer peripherals to a computer workstation, requiring just a plug 'n play patch cord connection. Hubbell's USB-connectors install into standard
Hubbell keystone products providing a clean, aesthetic look, integrating all applications into one space.
Connector Features:
- Connectors are reversible in the AB version - simply
face which connection you desire on the front of the plate and snap it in
- Connectors flush mount into iSTATION face plates, modules, frames, poke-throughs, raceway, delivery and UDX multimedia panels
- Available Formats: A-to-A or A-to-B using Standard USB A and B patch cord connections and footprint
- Available Colors:
- Blue
- Office White
- White
- Performance: 480 Mbps
- Mating Cycles: 500+
- Maximum Distance: 5 Meters
- Material Housing: Flame Retardant Polymer Rated UL 94V-0

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFUSBAAB
Product Name Hubbell USB Audio Video Connector
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Textured Finish - 61MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - FG-1-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Toggle Switch Plate
Opening / Devices One
View Details