TelephoneStuff.com Hubbell S-Video Snap-Fit Module with Female Connector on.. SFSVB

Description
S-Video Snap-Fit Module delivers high quality video to any work station or transmitting/receivi ng device. Features: - Seamless Hubbell system integration - Universal keystone design fits in all Hubbell products - High quality video signals - Feed-thru coupler - Connector Body: Brass, nickel-plating 100 micro-inch - Contact: Nickel over phosphorus bronze - Pin: Brass, nickel-plated - Distance: Maximum 100 feet - Mating Cycles: 500+ - S-Video Female Connector Impedance: 75 Ohms - Housing Material: Flame retardant polymer - Cable Type: Male s-video plug (patch cord) - AV Connector Type: S-video female/female coupler - RoHS compliant
Description
S-Video Snap-Fit Module delivers high quality video to any work station or transmitting/receivi ng device. Features: - Seamless Hubbell system integration - Universal keystone design fits in all Hubbell products - High quality video signals - Feed-thru coupler - Connector Body: Brass, nickel-plating 100 micro-inch - Contact: Nickel over phosphorus bronze - Pin: Brass, nickel-plated - Distance: Maximum 100 feet - Mating Cycles: 500+ - S-Video Female Connector Impedance: 75 Ohms - Housing Material: Flame retardant polymer - Cable Type: Male s-video plug (patch cord) - AV Connector Type: S-video female/female coupler - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell S-Video Snap-Fit Module with Female Connector on.. - SFSVB - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell S-Video Snap-Fit Module with Female Connector on..
SFSVB
Hubbell S-Video Snap-Fit Module with Female Connector on.. SFSVB
S-Video Snap-Fit Module delivers high quality video to any work station or transmitting/receivi ng device. Features: - Seamless Hubbell system integration - Universal keystone design fits in all Hubbell products - High quality video signals - Feed-thru coupler - Connector Body: Brass, nickel-plating 100 micro-inch - Contact: Nickel over phosphorus bronze - Pin: Brass, nickel-plated - Distance: Maximum 100 feet - Mating Cycles: 500+ - S-Video Female Connector Impedance: 75 Ohms - Housing Material: Flame retardant polymer - Cable Type: Male s-video plug (patch cord) - AV Connector Type: S-video female/female coupler - RoHS compliant

S-Video Snap-Fit Module delivers high quality video to any work station or transmitting/receiving device.
Features:
- Seamless Hubbell system integration
- Universal keystone design fits in all Hubbell products
- High quality video signals
- Feed-thru coupler
- Connector Body: Brass, nickel-plating 100 micro-inch
- Contact: Nickel over phosphorus bronze
- Pin: Brass, nickel-plated
- Distance: Maximum 100 feet
- Mating Cycles: 500+
- S-Video Female Connector Impedance: 75 Ohms
- Housing Material: Flame retardant polymer
- Cable Type: Male s-video plug (patch cord)
- AV Connector Type: S-video female/female coupler
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFSVB
Product Name Hubbell S-Video Snap-Fit Module with Female Connector on..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Standard Wall Plate - SC-5-GB - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details