TelephoneStuff.com Hubbell Screw Terminal Speaker Post Module - 3/8" SFSPG

Description
Screw Terminal Speaker Post Module provides an ideal solution for distributing audio signals throughout the home, office, classroom or to a work area. Features: - Installs with a snap - Provides quick, easy “screw-on” or “plug-in” termination on station side - Universal keystone design fits in all hubbell products - Gold-plated connection - Screw-style or plug-In installation for quick and easy termination - Industry standard banana plug-style connection - AV Connector Type: Speaker posts - Connector Body: Brass, gold plating 2m micro-inch - Housing Material: Flame retardant polymer - Cable Type: 14-24 AWG stranded - Insulator Color available in red or black - Available in 7 housing colors - RoHS compliant
Description
Screw Terminal Speaker Post Module provides an ideal solution for distributing audio signals throughout the home, office, classroom or to a work area. Features: - Installs with a snap - Provides quick, easy “screw-on” or “plug-in” termination on station side - Universal keystone design fits in all hubbell products - Gold-plated connection - Screw-style or plug-In installation for quick and easy termination - Industry standard banana plug-style connection - AV Connector Type: Speaker posts - Connector Body: Brass, gold plating 2m micro-inch - Housing Material: Flame retardant polymer - Cable Type: 14-24 AWG stranded - Insulator Color available in red or black - Available in 7 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Screw Terminal Speaker Post Module - 3/8" - SFSPG - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Screw Terminal Speaker Post Module - 3/8"
SFSPG
Hubbell Screw Terminal Speaker Post Module - 3/8" SFSPG
Screw Terminal Speaker Post Module provides an ideal solution for distributing audio signals throughout the home, office, classroom or to a work area. Features: - Installs with a snap - Provides quick, easy “screw-on” or “plug-in” termination on station side - Universal keystone design fits in all hubbell products - Gold-plated connection - Screw-style or plug-In installation for quick and easy termination - Industry standard banana plug-style connection - AV Connector Type: Speaker posts - Connector Body: Brass, gold plating 2m micro-inch - Housing Material: Flame retardant polymer - Cable Type: 14-24 AWG stranded - Insulator Color available in red or black - Available in 7 housing colors - RoHS compliant

Screw Terminal Speaker Post Module provides an ideal solution for distributing audio signals throughout the home, office, classroom or to a work area.
Features:
- Installs with a snap
- Provides quick, easy “screw-on” or “plug-in” termination on station side
- Universal keystone design fits in all hubbell products
- Gold-plated connection
- Screw-style or plug-In installation for quick and easy termination
- Industry standard banana plug-style connection
- AV Connector Type: Speaker posts
- Connector Body: Brass, gold plating 2m micro-inch
- Housing Material: Flame retardant polymer
- Cable Type: 14-24 AWG stranded
- Insulator Color available in red or black
- Available in 7 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFSPG
Product Name Hubbell Screw Terminal Speaker Post Module - 3/8"
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 41SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - SC-3-ES - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details