TelephoneStuff.com Hubbell Snap-Fit Coaxial RCA to F-Type Gold Pass-Through,.. SFRFGAL

Description
RCA to F-Type Gold Pass-Through Module delivers high quality AV to any work station or transmitting/receivi ng device. It allows for the utilization of high performance 75 Ohm RG6 or RG59 cable to deliver component/composite signals. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Flush mount design - 1500 MHz performance - Quick and easy push on style installation - AV Connector Type: F-type gold coupler bulkhead, female/female - Female Connector Body: Brass, gold-plated, 2 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame retardant polymer - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant
Description
RCA to F-Type Gold Pass-Through Module delivers high quality AV to any work station or transmitting/receivi ng device. It allows for the utilization of high performance 75 Ohm RG6 or RG59 cable to deliver component/composite signals. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Flush mount design - 1500 MHz performance - Quick and easy push on style installation - AV Connector Type: F-type gold coupler bulkhead, female/female - Female Connector Body: Brass, gold-plated, 2 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame retardant polymer - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap-Fit Coaxial RCA to F-Type Gold Pass-Through,.. - SFRFGAL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap-Fit Coaxial RCA to F-Type Gold Pass-Through,..
SFRFGAL
Hubbell Snap-Fit Coaxial RCA to F-Type Gold Pass-Through,.. SFRFGAL
RCA to F-Type Gold Pass-Through Module delivers high quality AV to any work station or transmitting/receivi ng device. It allows for the utilization of high performance 75 Ohm RG6 or RG59 cable to deliver component/composite signals. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Flush mount design - 1500 MHz performance - Quick and easy push on style installation - AV Connector Type: F-type gold coupler bulkhead, female/female - Female Connector Body: Brass, gold-plated, 2 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame retardant polymer - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

RCA to F-Type Gold Pass-Through Module delivers high quality AV to any work station or transmitting/receiving device. It allows for the utilization of high performance 75 Ohm RG6 or RG59 cable to deliver component/composite signals.
Features:
- Installs with a snap
- Provides quick, easy “screw-on” or “push-on” termination on station side
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Flush mount design
- 1500 MHz performance
- Quick and easy push on style installation
- AV Connector Type: F-type gold coupler bulkhead, female/female
- Female Connector Body: Brass, gold-plated, 2 micro-inch
- Performance Range: 1500MHz
- Impedance: 75 Ohms
- Mating Cycles: 500+
- Housing Material: Flame retardant polymer
- Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels
- Available in 7 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFRFGAL
Product Name Hubbell Snap-Fit Coaxial RCA to F-Type Gold Pass-Through,..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SC-4-BI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details