TelephoneStuff.com Hubbell Snap-Fit RCA Jack with 110 Punch Down SFRC110

Description
Snap-Fit RCA Jack with 110 Punch Down deliver high quality AV signals to any work station or transmitting/receivi ng device. RCA 110 connector utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver component/composite signals within a horizontal point-to-point run. Features: - Seamless hubbell system integration - Universal keystone design fits in all Hubbell products - Transmit audio/aideo signals - 110-style termination (UTP) - Recessed or flush connection designed for poke-though applications - Delivers composite or component AV signals - Snaps into any iStation product, module, frame, surface housing, poke-through, raceway, delivery or UDX multimedia panel - Connector Body: Brass - Plating: Nickel 100 micro-inch - Shell: Plastic - Contact: Nickel over phosphorous bronze - 110 IDC’s: 24 AWG UTP - Cat 3, 5, 5e, 6, 6A - RCA: Male RCA plug (patch cord) - AV Connector Type: RCA 110 - Housing Color: Black - Available in 5 different insulator colors
Description
Snap-Fit RCA Jack with 110 Punch Down deliver high quality AV signals to any work station or transmitting/receivi ng device. RCA 110 connector utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver component/composite signals within a horizontal point-to-point run. Features: - Seamless hubbell system integration - Universal keystone design fits in all Hubbell products - Transmit audio/aideo signals - 110-style termination (UTP) - Recessed or flush connection designed for poke-though applications - Delivers composite or component AV signals - Snaps into any iStation product, module, frame, surface housing, poke-through, raceway, delivery or UDX multimedia panel - Connector Body: Brass - Plating: Nickel 100 micro-inch - Shell: Plastic - Contact: Nickel over phosphorous bronze - 110 IDC’s: 24 AWG UTP - Cat 3, 5, 5e, 6, 6A - RCA: Male RCA plug (patch cord) - AV Connector Type: RCA 110 - Housing Color: Black - Available in 5 different insulator colors

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap-Fit RCA Jack with 110 Punch Down - SFRC110 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap-Fit RCA Jack with 110 Punch Down
SFRC110
Hubbell Snap-Fit RCA Jack with 110 Punch Down SFRC110
Snap-Fit RCA Jack with 110 Punch Down deliver high quality AV signals to any work station or transmitting/receivi ng device. RCA 110 connector utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver component/composite signals within a horizontal point-to-point run. Features: - Seamless hubbell system integration - Universal keystone design fits in all Hubbell products - Transmit audio/aideo signals - 110-style termination (UTP) - Recessed or flush connection designed for poke-though applications - Delivers composite or component AV signals - Snaps into any iStation product, module, frame, surface housing, poke-through, raceway, delivery or UDX multimedia panel - Connector Body: Brass - Plating: Nickel 100 micro-inch - Shell: Plastic - Contact: Nickel over phosphorous bronze - 110 IDC’s: 24 AWG UTP - Cat 3, 5, 5e, 6, 6A - RCA: Male RCA plug (patch cord) - AV Connector Type: RCA 110 - Housing Color: Black - Available in 5 different insulator colors

Snap-Fit RCA Jack with 110 Punch Down deliver high quality AV signals to any work station or transmitting/receiving device. RCA 110 connector utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver component/composite signals within a horizontal point-to-point run.
Features:
- Seamless hubbell system integration
- Universal keystone design fits in all
Hubbell products
- Transmit audio/aideo signals
- 110-style termination (UTP)
- Recessed or flush connection designed for poke-though applications
- Delivers composite or component AV signals
- Snaps into any iStation product, module, frame, surface housing, poke-through, raceway, delivery or UDX multimedia panel
- Connector Body: Brass
- Plating: Nickel 100 micro-inch
- Shell: Plastic
- Contact: Nickel over phosphorous bronze
- 110 IDC’s: 24 AWG UTP - Cat 3, 5, 5e, 6, 6A
- RCA: Male RCA plug (patch cord)
- AV Connector Type: RCA 110
- Housing Color: Black
- Available in 5 different insulator colors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFRC110
Product Name Hubbell Snap-Fit RCA Jack with 110 Punch Down
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Four Gang Toggle Screwless Wall Plate with Plastic Sub-plate - SWP4W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Four
Material Plastic
View Details