TelephoneStuff.com Hubbell Snap-Fit RCA Jack with Solder Coupler Termination.. SFRC

Description
Snap-Fit RCA Jack with Solder Coupler Termination delivers high quality audio/video signals to work station or transmitting/receivi ng devices. It mounts into Infin-e-Station plates, surface housings and unloaded panels. Features: - Installs with a snap - Provides quick, easy “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - High quality solder termination - Deliver composite, component or digital signals - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame-retardant polymer - Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords, AWG 20-30 - Mount into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available with 7 standard insulator colors - RoHS compliant
Description
Snap-Fit RCA Jack with Solder Coupler Termination delivers high quality audio/video signals to work station or transmitting/receivi ng devices. It mounts into Infin-e-Station plates, surface housings and unloaded panels. Features: - Installs with a snap - Provides quick, easy “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - High quality solder termination - Deliver composite, component or digital signals - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame-retardant polymer - Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords, AWG 20-30 - Mount into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available with 7 standard insulator colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap-Fit RCA Jack with Solder Coupler Termination.. - SFRC - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap-Fit RCA Jack with Solder Coupler Termination..
SFRC
Hubbell Snap-Fit RCA Jack with Solder Coupler Termination.. SFRC
Snap-Fit RCA Jack with Solder Coupler Termination delivers high quality audio/video signals to work station or transmitting/receivi ng devices. It mounts into Infin-e-Station plates, surface housings and unloaded panels. Features: - Installs with a snap - Provides quick, easy “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - High quality solder termination - Deliver composite, component or digital signals - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame-retardant polymer - Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords, AWG 20-30 - Mount into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available with 7 standard insulator colors - RoHS compliant

Snap-Fit RCA Jack with Solder Coupler Termination delivers high quality audio/video signals to work station or transmitting/receiving devices. It mounts into Infin-e-Station plates, surface housings and unloaded panels.
Features:
- Installs with a snap
- Provides quick, easy “push-on” termination on station side
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- High quality solder termination
- Deliver composite, component or digital signals
- Connector Body: Brass, nickel-plated 100 micro-inch
- Performance Impedance: 75 Ohms
- Mating Cycles: 500+
- Housing Material: Flame-retardant polymer
- Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords, AWG 20-30
- Mount into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels
- Available with 7 standard insulator colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFRC
Product Name Hubbell Snap-Fit RCA Jack with Solder Coupler Termination..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Duplex & 1 φ35.7mm Diameter Single Device Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 58SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices One; Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-5-SG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details