TelephoneStuff.com Hubbell Snap Fit Connector, F-Type Coupler Gold Bulkhead.. SFFG

Description
F-Type Coupler Gold Bulkhead Module provides a perfect solution for distributing coaxial (RG-6 and RG-59) video signals to the work station or cross-connect. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Hubbell design technology - 1500 MHz performance - Quick and easy screw-style installation - AV Connector Type: F-type gold coupler bulkhead, female/female - Connector Body: Brass, gold-plated, 2 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant
Description
F-Type Coupler Gold Bulkhead Module provides a perfect solution for distributing coaxial (RG-6 and RG-59) video signals to the work station or cross-connect. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Hubbell design technology - 1500 MHz performance - Quick and easy screw-style installation - AV Connector Type: F-type gold coupler bulkhead, female/female - Connector Body: Brass, gold-plated, 2 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap Fit Connector, F-Type Coupler Gold Bulkhead.. - SFFG - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap Fit Connector, F-Type Coupler Gold Bulkhead..
SFFG
Hubbell Snap Fit Connector, F-Type Coupler Gold Bulkhead.. SFFG
F-Type Coupler Gold Bulkhead Module provides a perfect solution for distributing coaxial (RG-6 and RG-59) video signals to the work station or cross-connect. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Hubbell design technology - 1500 MHz performance - Quick and easy screw-style installation - AV Connector Type: F-type gold coupler bulkhead, female/female - Connector Body: Brass, gold-plated, 2 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

F-Type Coupler Gold Bulkhead Module provides a perfect solution for distributing coaxial (RG-6 and RG-59) video signals to the work station or cross-connect.
Features:
- Installs with a snap
- Provides quick, easy “screw-on” or “push-on” termination on station side
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Hubbell design technology
- 1500 MHz performance
- Quick and easy screw-style installation
- AV Connector Type: F-type gold coupler bulkhead, female/female
- Connector Body: Brass, gold-plated, 2 micro-inch
- Performance Range: 1500MHz
- Impedance: 75 Ohms
- Mating Cycles: 500+
- Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels
- Available in 7 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFFG
Product Name Hubbell Snap Fit Connector, F-Type Coupler Gold Bulkhead..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
3-Gang 2 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3052U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - NP1262LA - Hubbell Incorporated
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details