TelephoneStuff.com Hubbell Coaxial F-Type Coupler Snap-Fit Module SFF

Description
Coaxial F-Type Module provides a perfect solution for distributing coaxial (RG-6 and RG-59) video signals to the work station or cross-connect. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Hubbell design technology - 1500 MHz performance - Quick and easy screw-style installation - AV Connector Type: F-type coupler bulkhead, female/female - Connector Body: Brass, nickel-plated, 100 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant
Description
Coaxial F-Type Module provides a perfect solution for distributing coaxial (RG-6 and RG-59) video signals to the work station or cross-connect. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Hubbell design technology - 1500 MHz performance - Quick and easy screw-style installation - AV Connector Type: F-type coupler bulkhead, female/female - Connector Body: Brass, nickel-plated, 100 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Coaxial F-Type Coupler Snap-Fit Module - SFF - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Coaxial F-Type Coupler Snap-Fit Module
SFF
Hubbell Coaxial F-Type Coupler Snap-Fit Module SFF
Coaxial F-Type Module provides a perfect solution for distributing coaxial (RG-6 and RG-59) video signals to the work station or cross-connect. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Hubbell design technology - 1500 MHz performance - Quick and easy screw-style installation - AV Connector Type: F-type coupler bulkhead, female/female - Connector Body: Brass, nickel-plated, 100 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

Coaxial F-Type Module provides a perfect solution for distributing coaxial (RG-6 and RG-59) video signals to the work station or cross-connect.
Features:
- Installs with a snap
- Provides quick, easy “screw-on” or “push-on” termination on station side
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Hubbell design technology
- 1500 MHz performance
- Quick and easy screw-style installation
- AV Connector Type: F-type coupler bulkhead, female/female
- Connector Body: Brass, nickel-plated, 100 micro-inch
- Performance Range: 1500MHz
- Impedance: 75 Ohms
- Mating Cycles: 500+
- Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels
- Available in 7 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFF
Product Name Hubbell Coaxial F-Type Coupler Snap-Fit Module
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Standard Wall Plate - SC-5-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details
Blank Plate -- Strap Mounted, Four Gang, White - SP44W - Legrand
Specs
Type Blank Wall Plate
Opening / Devices Four
Material Plastic
View Details