TelephoneStuff.com Hubbell Snap Fit Coaxial Nickel BNC F/F Coupler SFBOW

Description
Coaxial Nickel BNC Coupler provides an ideal solution for distributing coaxial (RG-6 & RG-59) video signal to the work station or cross-connect. Coaxial Nickel BNC Coupler Features: - Installs with a snap - Provides quick, easy “bayonet-style” termination - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard BNC bulkhead connector - AV Connector Type: BNC - Connector Body: Brass, nickel plating 100 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame retardant polymer - Cable Type: RG6 and RG59 75 ohm coax cable - Available in 7 housing colors - RoHS compliant
Description
Coaxial Nickel BNC Coupler provides an ideal solution for distributing coaxial (RG-6 & RG-59) video signal to the work station or cross-connect. Coaxial Nickel BNC Coupler Features: - Installs with a snap - Provides quick, easy “bayonet-style” termination - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard BNC bulkhead connector - AV Connector Type: BNC - Connector Body: Brass, nickel plating 100 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame retardant polymer - Cable Type: RG6 and RG59 75 ohm coax cable - Available in 7 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap Fit Coaxial Nickel BNC F/F Coupler - SFBOW - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap Fit Coaxial Nickel BNC F/F Coupler
SFBOW
Hubbell Snap Fit Coaxial Nickel BNC F/F Coupler SFBOW
Coaxial Nickel BNC Coupler provides an ideal solution for distributing coaxial (RG-6 & RG-59) video signal to the work station or cross-connect. Coaxial Nickel BNC Coupler Features: - Installs with a snap - Provides quick, easy “bayonet-style” termination - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard BNC bulkhead connector - AV Connector Type: BNC - Connector Body: Brass, nickel plating 100 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame retardant polymer - Cable Type: RG6 and RG59 75 ohm coax cable - Available in 7 housing colors - RoHS compliant

Coaxial Nickel BNC Coupler provides an ideal solution for distributing coaxial (RG-6 & RG-59) video signal to the work station or cross-connect.
Coaxial Nickel BNC Coupler Features:
- Installs with a snap
- Provides quick, easy “bayonet-style” termination
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Standard BNC bulkhead connector
- AV Connector Type: BNC
- Connector Body: Brass, nickel plating 100 micro-inch
- Performance Range: 1500MHz
- Impedance: 75 Ohms
- Mating Cycles: 500+
- Housing Material: Flame retardant polymer
- Cable Type: RG6 and RG59 75 ohm coax cable
- Available in 7 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFBOW
Product Name Hubbell Snap Fit Coaxial Nickel BNC F/F Coupler
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Modular Jack - SC-CJ-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details