TelephoneStuff.com Hubbell Snap Fit Connector, 3.5mm Screw Term Stereo Jack SF35STAL

Description
3.5mm Screw Term Stereo Jack is the ideal solution for distributing audio signal to-and-from a work station, laptop and desktop computer audio I/O output, Pro audio distribution, projectors, and IR (infrared) signal transmission. 3.5mm Screw Term Stereo Jack Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, 3.5mm ST - Connector Body: Brass, gold-plated 2 micro-inch - Module Material: Flame retardant polymer - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Cable Type: Coax 75 Ohm - RG6, RG59, mini-coax, RCA patch cords - Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant
Description
3.5mm Screw Term Stereo Jack is the ideal solution for distributing audio signal to-and-from a work station, laptop and desktop computer audio I/O output, Pro audio distribution, projectors, and IR (infrared) signal transmission. 3.5mm Screw Term Stereo Jack Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, 3.5mm ST - Connector Body: Brass, gold-plated 2 micro-inch - Module Material: Flame retardant polymer - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Cable Type: Coax 75 Ohm - RG6, RG59, mini-coax, RCA patch cords - Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap Fit Connector, 3.5mm Screw Term Stereo Jack - SF35STAL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap Fit Connector, 3.5mm Screw Term Stereo Jack
SF35STAL
Hubbell Snap Fit Connector, 3.5mm Screw Term Stereo Jack SF35STAL
3.5mm Screw Term Stereo Jack is the ideal solution for distributing audio signal to-and-from a work station, laptop and desktop computer audio I/O output, Pro audio distribution, projectors, and IR (infrared) signal transmission. 3.5mm Screw Term Stereo Jack Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, 3.5mm ST - Connector Body: Brass, gold-plated 2 micro-inch - Module Material: Flame retardant polymer - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Cable Type: Coax 75 Ohm - RG6, RG59, mini-coax, RCA patch cords - Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

3.5mm Screw Term Stereo Jack is the ideal solution for distributing audio signal to-and-from a work station, laptop and desktop computer audio I/O output, Pro audio distribution, projectors, and IR (infrared) signal transmission.
3.5mm Screw Term Stereo Jack Features:
- Installs with a snap
- Provides quick, easy “plug in” style termination
- Wall side soldering
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Standard 3.5mm stereo jack
- AV Connector Type: Stereo jack, 3.5mm ST
- Connector Body: Brass, gold-plated 2 micro-inch
- Module Material: Flame retardant polymer
- Performance Impedance: 75 Ohms
- Mating Cycles: 500+
- Cable Type: Coax 75 Ohm - RG6, RG59, mini-coax, RCA patch cords
- Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels
- Available in 7 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SF35STAL
Product Name Hubbell Snap Fit Connector, 3.5mm Screw Term Stereo Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products