TelephoneStuff.com Hubbell Snap Fit Connector, 3.5mm Solder Mini Stereo Jack SF35SJ

Description
3.5mm Stereo Jack is the ideal solution for distributing audio signals to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. Hubbell Snap Fit Connector Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, 3.5mm solder - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - Connector Tip: Square copper terminal - Connector Ring: Round, nickel-plated terminal - Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant
Description
3.5mm Stereo Jack is the ideal solution for distributing audio signals to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. Hubbell Snap Fit Connector Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, 3.5mm solder - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - Connector Tip: Square copper terminal - Connector Ring: Round, nickel-plated terminal - Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap Fit Connector, 3.5mm Solder Mini Stereo Jack - SF35SJ - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap Fit Connector, 3.5mm Solder Mini Stereo Jack
SF35SJ
Hubbell Snap Fit Connector, 3.5mm Solder Mini Stereo Jack SF35SJ
3.5mm Stereo Jack is the ideal solution for distributing audio signals to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. Hubbell Snap Fit Connector Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, 3.5mm solder - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - Connector Tip: Square copper terminal - Connector Ring: Round, nickel-plated terminal - Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

3.5mm Stereo Jack is the ideal solution for distributing audio signals to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement.
Hubbell Snap Fit Connector Features:
- Installs with a snap
- Provides quick, easy “plug in” style termination
- Wall side soldering
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Standard 3.5mm stereo jack
- AV Connector Type: Stereo jack, 3.5mm solder
- Connector Body: Brass, nickel plating 100 micro-inch
- Housing Material: Flame retardant polymer
- Cable Type: 22-30 AWG 2 conductor, with shield (served bare copper shield preferred)
- Connector Tip: Square copper terminal
- Connector Ring: Round, nickel-plated terminal
- Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels
- Available in 7 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SF35SJ
Product Name Hubbell Snap Fit Connector, 3.5mm Solder Mini Stereo Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 12MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-4-WH-12 - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details