TelephoneStuff.com Hubbell Snap Fit 3.5mm Feed-Thru Stereo Jack SF35FFAL

Description
3.5mm Feed-Thru Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. 3.5mm Feed-Thru Stereo Jack Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, 3.5mm FF - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors and nickel or gold finish - RoHS compliant
Description
3.5mm Feed-Thru Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. 3.5mm Feed-Thru Stereo Jack Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, 3.5mm FF - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors and nickel or gold finish - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap Fit 3.5mm Feed-Thru Stereo Jack - SF35FFAL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap Fit 3.5mm Feed-Thru Stereo Jack
SF35FFAL
Hubbell Snap Fit 3.5mm Feed-Thru Stereo Jack SF35FFAL
3.5mm Feed-Thru Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. 3.5mm Feed-Thru Stereo Jack Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, 3.5mm FF - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors and nickel or gold finish - RoHS compliant

3.5mm Feed-Thru Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement.
3.5mm Feed-Thru Stereo Jack Features:
- Installs with a snap
- Provides quick, easy “plug in” style termination
- Wall side soldering
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Standard 3.5mm stereo jack
- AV Connector Type: Stereo jack, 3.5mm FF
- Connector Body: Brass, nickel plating 100 micro-inch
- Housing Material: Flame retardant polymer
- Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred)
- Flush mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels
- Available in 7 housing colors and nickel or gold finish
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SF35FFAL
Product Name Hubbell Snap Fit 3.5mm Feed-Thru Stereo Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-3-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details