TelephoneStuff.com Hubbell Snap Fit Connector, 1/4 Inch Stereo Jack Solder SF14SJAL

Description
1/4 Inch Stereo Jack Solder is the ideal solution for distributing audio signal to-and-from components. Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - iStation front-loading footprint - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Transmits high quality composites Audio video signals - High quality Gold-plating - AV Connector Type: Stereo jack, 1/4 inch - Body: Brass - Plating: Nickel 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: 16-26 AWG 2 conductor, with shield (served bare copper shield preferred) - Applications supported: Pro audio equipment, amplifiers, mixing boards, microphones - Available in 7 housing colors - RoHS compliant
Description
1/4 Inch Stereo Jack Solder is the ideal solution for distributing audio signal to-and-from components. Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - iStation front-loading footprint - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Transmits high quality composites Audio video signals - High quality Gold-plating - AV Connector Type: Stereo jack, 1/4 inch - Body: Brass - Plating: Nickel 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: 16-26 AWG 2 conductor, with shield (served bare copper shield preferred) - Applications supported: Pro audio equipment, amplifiers, mixing boards, microphones - Available in 7 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap Fit Connector, 1/4 Inch Stereo Jack Solder - SF14SJAL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap Fit Connector, 1/4 Inch Stereo Jack Solder
SF14SJAL
Hubbell Snap Fit Connector, 1/4 Inch Stereo Jack Solder SF14SJAL
1/4 Inch Stereo Jack Solder is the ideal solution for distributing audio signal to-and-from components. Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - iStation front-loading footprint - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Transmits high quality composites Audio video signals - High quality Gold-plating - AV Connector Type: Stereo jack, 1/4 inch - Body: Brass - Plating: Nickel 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: 16-26 AWG 2 conductor, with shield (served bare copper shield preferred) - Applications supported: Pro audio equipment, amplifiers, mixing boards, microphones - Available in 7 housing colors - RoHS compliant

1/4 Inch Stereo Jack Solder is the ideal solution for distributing audio signal to-and-from components.
Features:
- Installs with a snap
- Provides quick, easy “plug in” style termination
- Wall side soldering
- iStation front-loading footprint
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Transmits high quality composites Audio video signals
- High quality Gold-plating
- AV Connector Type: Stereo jack, 1/4 inch
- Body: Brass
- Plating: Nickel 100 micro-inch
- Housing Material: Flame retardant polymer
- Cable Type: 16-26 AWG 2 conductor, with shield (served bare copper shield preferred)
- Applications supported: Pro audio equipment, amplifiers, mixing boards, microphones
- Available in 7 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SF14SJAL
Product Name Hubbell Snap Fit Connector, 1/4 Inch Stereo Jack Solder
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3062U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 7684217 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Modular Jack - CA-PJ-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
View Details