TelephoneStuff.com Motorola 5.8 GHz Cordless Phone with Answering Machine SD7561

Description
5.8GHz cordless with answering machine. Features: - Motorola 5.8GHz digital cordless expandable system with digital answering system - System expands up to 12 accessories such as the SD7501 black and white handset, SD7502 color handset, SD7504 camera/intercom, or SD7505 bluetooth cell phone adapter - Only one phone jack required - Caller ID, call waiting caller ID - 3-Line backlit LCD on handset - Number of Caller ID histories not given - 50# Phonebook - Shared and private phonebooks - Frequency hopping spread spectrum technology - Handset speakerphone - Intercom - Call transfer - Trilingual display text - Redial/flash/mute/ho ld - In-use/ringer and new message waiting indication LED on handset - Keypad on handset only - "Connect to" button on base and handset to connect to other registered devices - Day/night timer (set ringer volume lower at night) - Choose from 20 preloaded ring tones or download your own (through www.openLCR.com) - Name each handset - 4 AA batteries required for battery backup (not included) - Volume controls on handset and base - Alarm clock feature (options for one-time only or daily alarm) - Digital answering system - 2-Digit LED message counter on base - 15 Minutes of record time - Toll saver - Voice prompts - Message forwarding - Remote access - Includes belt clip - Wall mountable - 2.5mm Headset jack - Color:Silver - Box dimensions: 8.75"L x 7.25"W x 3.5"H
Description
5.8GHz cordless with answering machine. Features: - Motorola 5.8GHz digital cordless expandable system with digital answering system - System expands up to 12 accessories such as the SD7501 black and white handset, SD7502 color handset, SD7504 camera/intercom, or SD7505 bluetooth cell phone adapter - Only one phone jack required - Caller ID, call waiting caller ID - 3-Line backlit LCD on handset - Number of Caller ID histories not given - 50# Phonebook - Shared and private phonebooks - Frequency hopping spread spectrum technology - Handset speakerphone - Intercom - Call transfer - Trilingual display text - Redial/flash/mute/ho ld - In-use/ringer and new message waiting indication LED on handset - Keypad on handset only - "Connect to" button on base and handset to connect to other registered devices - Day/night timer (set ringer volume lower at night) - Choose from 20 preloaded ring tones or download your own (through www.openLCR.com) - Name each handset - 4 AA batteries required for battery backup (not included) - Volume controls on handset and base - Alarm clock feature (options for one-time only or daily alarm) - Digital answering system - 2-Digit LED message counter on base - 15 Minutes of record time - Toll saver - Voice prompts - Message forwarding - Remote access - Includes belt clip - Wall mountable - 2.5mm Headset jack - Color:Silver - Box dimensions: 8.75"L x 7.25"W x 3.5"H

Suppliers

Company
Product
Description
Supplier Links
Motorola 5.8 GHz Cordless Phone with Answering Machine - SD7561 - TelephoneStuff.com
Huntington Beach, CA, USA
Motorola 5.8 GHz Cordless Phone with Answering Machine
SD7561
Motorola 5.8 GHz Cordless Phone with Answering Machine SD7561
5.8GHz cordless with answering machine. Features: - Motorola 5.8GHz digital cordless expandable system with digital answering system - System expands up to 12 accessories such as the SD7501 black and white handset, SD7502 color handset, SD7504 camera/intercom, or SD7505 bluetooth cell phone adapter - Only one phone jack required - Caller ID, call waiting caller ID - 3-Line backlit LCD on handset - Number of Caller ID histories not given - 50# Phonebook - Shared and private phonebooks - Frequency hopping spread spectrum technology - Handset speakerphone - Intercom - Call transfer - Trilingual display text - Redial/flash/mute/ho ld - In-use/ringer and new message waiting indication LED on handset - Keypad on handset only - "Connect to" button on base and handset to connect to other registered devices - Day/night timer (set ringer volume lower at night) - Choose from 20 preloaded ring tones or download your own (through www.openLCR.com) - Name each handset - 4 AA batteries required for battery backup (not included) - Volume controls on handset and base - Alarm clock feature (options for one-time only or daily alarm) - Digital answering system - 2-Digit LED message counter on base - 15 Minutes of record time - Toll saver - Voice prompts - Message forwarding - Remote access - Includes belt clip - Wall mountable - 2.5mm Headset jack - Color:Silver - Box dimensions: 8.75"L x 7.25"W x 3.5"H

5.8GHz cordless with answering machine.
Features:
- Motorola 5.8GHz digital cordless expandable system with digital answering system
- System expands up to 12 accessories such as the SD7501 black and white handset, SD7502 color handset, SD7504 camera/intercom, or SD7505 bluetooth cell phone adapter
- Only one phone jack required
- Caller ID, call waiting caller ID
- 3-Line backlit LCD on handset
- Number of Caller ID histories not given
- 50# Phonebook
- Shared and private phonebooks
- Frequency hopping spread spectrum technology
- Handset speakerphone
- Intercom
- Call transfer
- Trilingual display text
- Redial/flash/mute/hold
- In-use/ringer and new message waiting indication LED on handset
- Keypad on handset only
- "Connect to" button on base and handset to connect to other registered devices
- Day/night timer (set ringer volume lower at night)
- Choose from 20 preloaded ring tones or download your own (through www.openLCR.com)
- Name each handset
- 4 AA batteries required for battery backup (not included)
- Volume controls on handset and base
- Alarm clock feature (options for one-time only or daily alarm)
- Digital answering system
- 2-Digit LED message counter on base
- 15 Minutes of record time
- Toll saver
- Voice prompts
- Message forwarding
- Remote access
- Includes belt clip
- Wall mountable
- 2.5mm Headset jack
- Color:Silver
- Box dimensions: 8.75"L x 7.25"W x 3.5"H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SD7561
Product Name Motorola 5.8 GHz Cordless Phone with Answering Machine
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details