TelephoneStuff.com Bogen Professional Boundary Microphone SCU250

Description
Professional Boundary Microphone is an unobtrusive, surface-mount, boundary, condenser microphone ideal for meeting rooms, conferences, and stage productions where minimum visibility is ideal. Features: - Cardioid pickup pattern - Electret condenser element - Full, rich reproduction of voice and music - Well-suited in capturing the sound source and immediate surroundings - Low sensitivity to stage vibration and thumping noise - Mounting keyways for hanging or for secure attachment to the mounting surface - Excellent user sound isolation with excellent feedback rejection - Phantom power operated (9-52V DC) - Heavy-duty metal case - Low-impedance balanced output - Zinc die cast with matte black finish - MIC Type: Surface-mount - Sensitivity: -58 dB +/- 3dB - Impedance: 250-ohm - Frequency Response: 20 Hz - 18 kHz - Cable: 26 ft (7.92 m), quad cable - Connector: XLR male Note: Requires an external 9V - 52V DC phantom power supply.
Description
Professional Boundary Microphone is an unobtrusive, surface-mount, boundary, condenser microphone ideal for meeting rooms, conferences, and stage productions where minimum visibility is ideal. Features: - Cardioid pickup pattern - Electret condenser element - Full, rich reproduction of voice and music - Well-suited in capturing the sound source and immediate surroundings - Low sensitivity to stage vibration and thumping noise - Mounting keyways for hanging or for secure attachment to the mounting surface - Excellent user sound isolation with excellent feedback rejection - Phantom power operated (9-52V DC) - Heavy-duty metal case - Low-impedance balanced output - Zinc die cast with matte black finish - MIC Type: Surface-mount - Sensitivity: -58 dB +/- 3dB - Impedance: 250-ohm - Frequency Response: 20 Hz - 18 kHz - Cable: 26 ft (7.92 m), quad cable - Connector: XLR male Note: Requires an external 9V - 52V DC phantom power supply.

Suppliers

Company
Product
Description
Supplier Links
Bogen Professional Boundary Microphone - SCU250 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Professional Boundary Microphone
SCU250
Bogen Professional Boundary Microphone SCU250
Professional Boundary Microphone is an unobtrusive, surface-mount, boundary, condenser microphone ideal for meeting rooms, conferences, and stage productions where minimum visibility is ideal. Features: - Cardioid pickup pattern - Electret condenser element - Full, rich reproduction of voice and music - Well-suited in capturing the sound source and immediate surroundings - Low sensitivity to stage vibration and thumping noise - Mounting keyways for hanging or for secure attachment to the mounting surface - Excellent user sound isolation with excellent feedback rejection - Phantom power operated (9-52V DC) - Heavy-duty metal case - Low-impedance balanced output - Zinc die cast with matte black finish - MIC Type: Surface-mount - Sensitivity: -58 dB +/- 3dB - Impedance: 250-ohm - Frequency Response: 20 Hz - 18 kHz - Cable: 26 ft (7.92 m), quad cable - Connector: XLR male Note: Requires an external 9V - 52V DC phantom power supply.

Professional Boundary Microphone is an unobtrusive, surface-mount, boundary, condenser microphone ideal for meeting rooms, conferences, and stage productions where minimum visibility is ideal.
Features:
- Cardioid pickup pattern
- Electret condenser element
- Full, rich reproduction of voice and music
- Well-suited in capturing the sound source and immediate surroundings
- Low sensitivity to stage vibration and thumping noise
- Mounting keyways for hanging or for secure attachment to the mounting surface
- Excellent user sound isolation with excellent feedback rejection
- Phantom power operated (9-52V DC)
- Heavy-duty metal case
- Low-impedance balanced output
- Zinc die cast with matte black finish
- MIC Type: Surface-mount
- Sensitivity: -58 dB +/- 3dB
- Impedance: 250-ohm
- Frequency Response: 20 Hz - 18 kHz
- Cable: 26 ft (7.92 m), quad cable
- Connector: XLR male
Note: Requires an external 9V - 52V DC phantom power supply.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SCU250
Product Name Bogen Professional Boundary Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details