TelephoneStuff.com Hubbell Pro-AV Speakon, 2-Pole Connector (Package of 10) SC10

Description
Speakon, 2-Pole Connector provides the perfect solution to connect professional and commercial grade loudspeakers, PA’s, speaker systems and amplifiers. Connector Features: - Professional AV grade connection - Precise keyway for secure mating - Universally accepted standard D-shape housing - Airtight design is optimized for speaker applications - Twist-lock latching system - Glass reinforced is extremely robust and dependable - iStation front-loading footprint - Requires a solder termination on rear and simple twist lock patch cord connection on front - Installs easily into an iStation 1.5 unit module - Delivers high quality signal and protection to and from devices - AV Module: Pro-AV - AV Module Type: Speakon, 2-pole - Connector: 2-pole male - Mating Cycle: 5000+ - Wiring: 3/16'' flat tabs - Contact Plating Material: 4 micro-m gold - Cable Type: Stranded 2 wire 14-26 AWG - Install Speakon connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Sold in a Package of 10 Connectors - RoHS compliant
Description
Speakon, 2-Pole Connector provides the perfect solution to connect professional and commercial grade loudspeakers, PA’s, speaker systems and amplifiers. Connector Features: - Professional AV grade connection - Precise keyway for secure mating - Universally accepted standard D-shape housing - Airtight design is optimized for speaker applications - Twist-lock latching system - Glass reinforced is extremely robust and dependable - iStation front-loading footprint - Requires a solder termination on rear and simple twist lock patch cord connection on front - Installs easily into an iStation 1.5 unit module - Delivers high quality signal and protection to and from devices - AV Module: Pro-AV - AV Module Type: Speakon, 2-pole - Connector: 2-pole male - Mating Cycle: 5000+ - Wiring: 3/16'' flat tabs - Contact Plating Material: 4 micro-m gold - Cable Type: Stranded 2 wire 14-26 AWG - Install Speakon connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Sold in a Package of 10 Connectors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Pro-AV Speakon, 2-Pole Connector (Package of 10) - SC10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Pro-AV Speakon, 2-Pole Connector (Package of 10)
SC10
Hubbell Pro-AV Speakon, 2-Pole Connector (Package of 10) SC10
Speakon, 2-Pole Connector provides the perfect solution to connect professional and commercial grade loudspeakers, PA’s, speaker systems and amplifiers. Connector Features: - Professional AV grade connection - Precise keyway for secure mating - Universally accepted standard D-shape housing - Airtight design is optimized for speaker applications - Twist-lock latching system - Glass reinforced is extremely robust and dependable - iStation front-loading footprint - Requires a solder termination on rear and simple twist lock patch cord connection on front - Installs easily into an iStation 1.5 unit module - Delivers high quality signal and protection to and from devices - AV Module: Pro-AV - AV Module Type: Speakon, 2-pole - Connector: 2-pole male - Mating Cycle: 5000+ - Wiring: 3/16'' flat tabs - Contact Plating Material: 4 micro-m gold - Cable Type: Stranded 2 wire 14-26 AWG - Install Speakon connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Sold in a Package of 10 Connectors - RoHS compliant

Speakon, 2-Pole Connector provides the perfect solution to connect professional and commercial grade loudspeakers, PA’s, speaker systems and amplifiers.
Connector Features:
- Professional AV grade connection
- Precise keyway for secure mating
- Universally accepted standard D-shape housing
- Airtight design is optimized for speaker applications
- Twist-lock latching system
- Glass reinforced is extremely robust and dependable
- iStation front-loading footprint
- Requires a solder termination on rear and simple twist lock patch cord connection on front
- Installs easily into an iStation 1.5 unit module
- Delivers high quality signal and protection to and from devices
- AV Module: Pro-AV
- AV Module Type: Speakon, 2-pole
- Connector: 2-pole male
- Mating Cycle: 5000+
- Wiring: 3/16'' flat tabs
- Contact Plating Material: 4 micro-m gold
- Cable Type: Stranded 2 wire 14-26 AWG
- Install Speakon connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels
- Sold in a Package of 10 Connectors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SC10
Product Name Hubbell Pro-AV Speakon, 2-Pole Connector (Package of 10)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - FG-1-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Toggle Switch Plate
Opening / Devices One
View Details
Two Gang Duplex Receptacle Screwless Wall Plate - SWP82W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Four
Material Plastic
View Details