TelephoneStuff.com Middle Atlantic SBX Series 19" Wall Mount Cabinet SBX-7

Description
Specify an SBX when seeking an economical solution for wall mounting smaller systems. Features: - Removable backpan simplifies installation and provides easy access to equipment connections - Fully welded center section utilizes 18-gauge steel, backpan constructed from 14-gauge steel - Locking front door swings pen a full 180 degrees on a virtually indestructible hinge for rugged security and unobtrusive accessibility - Deep rail-to-door clearance ratio provides flexibility not found in flush-mount door designs - Standard 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Ventilation slots at top and bottom of each side provide superior thermal management - 1/2" and 3/4" electrical knockouts at top, bottom and rear facilitate cable management
Description
Specify an SBX when seeking an economical solution for wall mounting smaller systems. Features: - Removable backpan simplifies installation and provides easy access to equipment connections - Fully welded center section utilizes 18-gauge steel, backpan constructed from 14-gauge steel - Locking front door swings pen a full 180 degrees on a virtually indestructible hinge for rugged security and unobtrusive accessibility - Deep rail-to-door clearance ratio provides flexibility not found in flush-mount door designs - Standard 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Ventilation slots at top and bottom of each side provide superior thermal management - 1/2" and 3/4" electrical knockouts at top, bottom and rear facilitate cable management

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic SBX Series 19" Wall Mount Cabinet - SBX-7 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic SBX Series 19" Wall Mount Cabinet
SBX-7
Middle Atlantic SBX Series 19" Wall Mount Cabinet SBX-7
Specify an SBX when seeking an economical solution for wall mounting smaller systems. Features: - Removable backpan simplifies installation and provides easy access to equipment connections - Fully welded center section utilizes 18-gauge steel, backpan constructed from 14-gauge steel - Locking front door swings pen a full 180 degrees on a virtually indestructible hinge for rugged security and unobtrusive accessibility - Deep rail-to-door clearance ratio provides flexibility not found in flush-mount door designs - Standard 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Ventilation slots at top and bottom of each side provide superior thermal management - 1/2" and 3/4" electrical knockouts at top, bottom and rear facilitate cable management

Specify an SBX when seeking an economical solution for wall mounting smaller systems.
Features:
- Removable backpan simplifies installation and provides easy access to equipment connections
- Fully welded center section utilizes 18-gauge steel, backpan constructed from 14-gauge steel
- Locking front door swings pen a full 180 degrees on a virtually indestructible hinge for rugged security and unobtrusive accessibility
- Deep rail-to-door clearance ratio provides flexibility not found in flush-mount door designs
- Standard 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting
- Ventilation slots at top and bottom of each side provide superior thermal management
- 1/2" and 3/4" electrical knockouts at top, bottom and rear facilitate cable management

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SBX-7
Product Name Middle Atlantic SBX Series 19" Wall Mount Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material 600 Denier Fabric
Height 5.50 inch (140 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details