TelephoneStuff.com Hubbell Duplex Standard Size 2-Gang Metallic Brass.. SB82

Description
Duplex Standard Size 2-Gang Wallplate is a Twist-Lock Device Accessory. Standard Size Wallplate Features: - Appearance: Slightly Beveled, Matte Finish - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820031 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 4.72" x 0.04"
Description
Duplex Standard Size 2-Gang Wallplate is a Twist-Lock Device Accessory. Standard Size Wallplate Features: - Appearance: Slightly Beveled, Matte Finish - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820031 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 4.72" x 0.04"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Duplex Standard Size 2-Gang Metallic Brass.. - SB82 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Duplex Standard Size 2-Gang Metallic Brass..
SB82
Hubbell Duplex Standard Size 2-Gang Metallic Brass.. SB82
Duplex Standard Size 2-Gang Wallplate is a Twist-Lock Device Accessory. Standard Size Wallplate Features: - Appearance: Slightly Beveled, Matte Finish - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820031 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 4.72" x 0.04"

Duplex Standard Size 2-Gang Wallplate is a Twist-Lock Device
Accessory.
Standard Size Wallplate Features:
- Appearance: Slightly Beveled, Matte Finish
- UL Standard 514D, UL Listed E92074, CSA Certified
- Mounting Screws: 6/32" x 3/8" Oval Milled Head
- UPC Number: 88377820031
- Available in Packages of 2, 5, and 10 Plates
- Dimensions: 4.625" x 4.72" x 0.04"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SB82
Product Name Hubbell Duplex Standard Size 2-Gang Metallic Brass..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-3-MN - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details