TelephoneStuff.com Hubbell Brass 2.375 Inches Single Receptacle Round Floor.. S3425

Description
Brass 2.375" Single Receptacle Round Floor Box Cover is designed for the Round Metal and Round Non-Metal Floor Box Application. They are categorized as Floor Box Covers that are Flush Rectangular. Round Floor Box Cover Features: - Opening: 2.375" - Finish: Brass - Material: Brass - Dimensions: 4.35" x 3.10"
Description
Brass 2.375" Single Receptacle Round Floor Box Cover is designed for the Round Metal and Round Non-Metal Floor Box Application. They are categorized as Floor Box Covers that are Flush Rectangular. Round Floor Box Cover Features: - Opening: 2.375" - Finish: Brass - Material: Brass - Dimensions: 4.35" x 3.10"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Brass 2.375 Inches Single Receptacle Round Floor.. - S3425 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Brass 2.375 Inches Single Receptacle Round Floor..
S3425
Hubbell Brass 2.375 Inches Single Receptacle Round Floor.. S3425
Brass 2.375" Single Receptacle Round Floor Box Cover is designed for the Round Metal and Round Non-Metal Floor Box Application. They are categorized as Floor Box Covers that are Flush Rectangular. Round Floor Box Cover Features: - Opening: 2.375" - Finish: Brass - Material: Brass - Dimensions: 4.35" x 3.10"

Brass 2.375" Single Receptacle Round Floor Box Cover is designed for the Round Metal and Round Non-Metal Floor Box Application. They are categorized as Floor Box Covers that are Flush Rectangular.
Round Floor Box Cover Features:
- Opening: 2.375"
- Finish: Brass
- Material: Brass
- Dimensions: 4.35" x 3.10"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number S3425
Product Name Hubbell Brass 2.375 Inches Single Receptacle Round Floor..
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 62SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - VWP-2CR-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details