TelephoneStuff.com Hubbell SystemOne Three-Piece Dual Channel, Fire-Rated.. S1PTFIT

Description
Three-Piece Dual Channel Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs. Features: - Accepts all Hubbell SystemOne covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Through floor fitting with two 1 inch E.M.T. trade size conduit stems to feed power and communication services - Step down installation clips allow the fitting to be installed or removed from the floor above - Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7" - Features E.M.T. conduit tubes for increased cable capacity - SystemOne FRPT Application: Thru-floor fitting dual channel - UL listed for use in 1-4 hour fire rated floors - RoHS compliant
Description
Three-Piece Dual Channel Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs. Features: - Accepts all Hubbell SystemOne covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Through floor fitting with two 1 inch E.M.T. trade size conduit stems to feed power and communication services - Step down installation clips allow the fitting to be installed or removed from the floor above - Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7" - Features E.M.T. conduit tubes for increased cable capacity - SystemOne FRPT Application: Thru-floor fitting dual channel - UL listed for use in 1-4 hour fire rated floors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell SystemOne Three-Piece Dual Channel, Fire-Rated.. - S1PTFIT - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell SystemOne Three-Piece Dual Channel, Fire-Rated..
S1PTFIT
Hubbell SystemOne Three-Piece Dual Channel, Fire-Rated.. S1PTFIT
Three-Piece Dual Channel Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs. Features: - Accepts all Hubbell SystemOne covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Through floor fitting with two 1 inch E.M.T. trade size conduit stems to feed power and communication services - Step down installation clips allow the fitting to be installed or removed from the floor above - Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7" - Features E.M.T. conduit tubes for increased cable capacity - SystemOne FRPT Application: Thru-floor fitting dual channel - UL listed for use in 1-4 hour fire rated floors - RoHS compliant

Three-Piece Dual Channel Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs.
Features:
- Accepts all Hubbell SystemOne covers and sub-plates
- Excellent solution for both retrofit and new construction
- Brings power, voice, data and multimedia precisely where needed
- Installs in 4 inch core hole
- Through floor fitting with two 1 inch E.M.T. trade size conduit stems to feed power and communication services
- Step down installation clips allow the fitting to be installed or removed from the floor above
- Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7"
- Features E.M.T. conduit tubes for increased cable capacity
- SystemOne FRPT Application: Thru-floor fitting dual channel
- UL listed for use in 1-4 hour fire rated floors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number S1PTFIT
Product Name Hubbell SystemOne Three-Piece Dual Channel, Fire-Rated..
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - SC-6-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details
Power Outlet Receptacle Openings - 3862I - Legrand
Specs
Type Power Outlet Receptacle
Opening / Devices One
View Details