TelephoneStuff.com Hubbell One-Piece 4X4 Poke-Through S1PT4X4FIT

Description
Hubbell One-Piece 4X4 Poke-Through Features: - “Step down” installation clips allow the fitting to be removed from the floor from above - Stationary fire barrier expands during fire conditions to provide upper fire seal - Adjustable fire barrier accommodates concrete floor thickness from 2 ¼" to 7" - Features dual 1" E.M.T. conduit tubes for increased cable capacity - Accepts Hubbell SystemOne universal cover for both carpet and tile applications - UL Listed for use in 1-4 hour rated floors - Four keystone openings to accept Hubbell modular jacks and flush multimedia snap-in connectors - Receptacles feature single or two circuit wiring as well as isolated ground capability Package Includes: - Hubbell SystemOne 4X4 Floor Fitting - Four pre-wired 20A, 125V receptacles - Four keystone openings
Description
Hubbell One-Piece 4X4 Poke-Through Features: - “Step down” installation clips allow the fitting to be removed from the floor from above - Stationary fire barrier expands during fire conditions to provide upper fire seal - Adjustable fire barrier accommodates concrete floor thickness from 2 ¼" to 7" - Features dual 1" E.M.T. conduit tubes for increased cable capacity - Accepts Hubbell SystemOne universal cover for both carpet and tile applications - UL Listed for use in 1-4 hour rated floors - Four keystone openings to accept Hubbell modular jacks and flush multimedia snap-in connectors - Receptacles feature single or two circuit wiring as well as isolated ground capability Package Includes: - Hubbell SystemOne 4X4 Floor Fitting - Four pre-wired 20A, 125V receptacles - Four keystone openings

Suppliers

Company
Product
Description
Supplier Links
Hubbell One-Piece 4X4 Poke-Through - S1PT4X4FIT - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell One-Piece 4X4 Poke-Through
S1PT4X4FIT
Hubbell One-Piece 4X4 Poke-Through S1PT4X4FIT
Hubbell One-Piece 4X4 Poke-Through Features: - “Step down” installation clips allow the fitting to be removed from the floor from above - Stationary fire barrier expands during fire conditions to provide upper fire seal - Adjustable fire barrier accommodates concrete floor thickness from 2 ¼" to 7" - Features dual 1" E.M.T. conduit tubes for increased cable capacity - Accepts Hubbell SystemOne universal cover for both carpet and tile applications - UL Listed for use in 1-4 hour rated floors - Four keystone openings to accept Hubbell modular jacks and flush multimedia snap-in connectors - Receptacles feature single or two circuit wiring as well as isolated ground capability Package Includes: - Hubbell SystemOne 4X4 Floor Fitting - Four pre-wired 20A, 125V receptacles - Four keystone openings

Hubbell One-Piece 4X4 Poke-Through
Features:
- “Step down” installation clips allow the fitting to be removed from the floor from above
- Stationary fire barrier expands during fire conditions to provide upper fire seal
- Adjustable fire barrier accommodates concrete floor thickness from 2 ¼" to 7"
- Features dual 1" E.M.T. conduit tubes for increased cable capacity
- Accepts Hubbell SystemOne universal cover for both carpet and tile applications
- UL Listed for use in 1-4 hour rated floors
- Four keystone openings to accept Hubbell modular jacks and flush multimedia snap-in connectors
- Receptacles feature single or two circuit wiring as well as isolated ground
capability
Package Includes:
- Hubbell SystemOne 4X4 Floor Fitting
- Four pre-wired 20A, 125V receptacles
- Four keystone openings

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number S1PT4X4FIT
Product Name Hubbell One-Piece 4X4 Poke-Through
Unlock Full Specs
to access all available technical data

Similar Products