TelephoneStuff.com Hubbell NETSELECT JLOAD Standard Multimedia 20 Amp.. RJ62I

Description
NETSELECT JLOAD Standard Multimedia 20 Amp Unloaded Outlet includes Decorator frame and is designed for 125 V. Unloaded Outlet Features: - Has 2 Open Ports for custom configuration and 1 Power receptacle with 125 V with Voltage Divider - Multimedia Format: JLOAD Multimedia Outlet Unloaded - Exclusive J-LOAD Format combines high and low voltage into a single gang - Specialty Delivery Products deliver connectivity where previously impossible - Great for rooms, kitchens, labs, and recreation areas can all benefit from these products - Do more in a single gang - UL Listed 1863 - Communication Circuit Accessory - CSA Certified, RoHS Compliant - Available Colors: Almond, Black, Gray, Ivory, Light Almond, and White
Description
NETSELECT JLOAD Standard Multimedia 20 Amp Unloaded Outlet includes Decorator frame and is designed for 125 V. Unloaded Outlet Features: - Has 2 Open Ports for custom configuration and 1 Power receptacle with 125 V with Voltage Divider - Multimedia Format: JLOAD Multimedia Outlet Unloaded - Exclusive J-LOAD Format combines high and low voltage into a single gang - Specialty Delivery Products deliver connectivity where previously impossible - Great for rooms, kitchens, labs, and recreation areas can all benefit from these products - Do more in a single gang - UL Listed 1863 - Communication Circuit Accessory - CSA Certified, RoHS Compliant - Available Colors: Almond, Black, Gray, Ivory, Light Almond, and White

Suppliers

Company
Product
Description
Supplier Links
Hubbell NETSELECT JLOAD Standard Multimedia 20 Amp.. - RJ62I - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell NETSELECT JLOAD Standard Multimedia 20 Amp..
RJ62I
Hubbell NETSELECT JLOAD Standard Multimedia 20 Amp.. RJ62I
NETSELECT JLOAD Standard Multimedia 20 Amp Unloaded Outlet includes Decorator frame and is designed for 125 V. Unloaded Outlet Features: - Has 2 Open Ports for custom configuration and 1 Power receptacle with 125 V with Voltage Divider - Multimedia Format: JLOAD Multimedia Outlet Unloaded - Exclusive J-LOAD Format combines high and low voltage into a single gang - Specialty Delivery Products deliver connectivity where previously impossible - Great for rooms, kitchens, labs, and recreation areas can all benefit from these products - Do more in a single gang - UL Listed 1863 - Communication Circuit Accessory - CSA Certified, RoHS Compliant - Available Colors: Almond, Black, Gray, Ivory, Light Almond, and White

NETSELECT JLOAD Standard Multimedia 20 Amp Unloaded Outlet includes Decorator frame and is designed for 125 V.
Unloaded Outlet Features:
- Has 2 Open Ports for custom configuration and 1 Power receptacle with 125 V with Voltage Divider
- Multimedia Format: JLOAD Multimedia Outlet Unloaded
- Exclusive J-LOAD Format combines high and low voltage into a single gang
- Specialty Delivery Products deliver connectivity where previously impossible
- Great for rooms, kitchens, labs, and recreation areas can all benefit from these products - Do more in a single gang
- UL Listed 1863 - Communication Circuit Accessory
- CSA Certified, RoHS Compliant
- Available Colors: Almond, Black, Gray, Ivory, Light Almond, and White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number RJ62I
Product Name Hubbell NETSELECT JLOAD Standard Multimedia 20 Amp..
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 42SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-2-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Steel
View Details