TelephoneStuff.com Panduit® Cool Boot Raised Floor Air Sealing Grommet RFG6X8SMY

Description
Cool Boot Raised Floor Air Sealing Grommet. Features: - Minimizes bypass of air through cutouts in raised floor to improve cooling of network equipment, minimizing risk of overheating - Ultra cinch tie closes top of fabric to prevent air from escaping around cable bundles - Electrostatic dissipative material provides pathway to ground reducing chance of damaging network equipment with electric shock - Vertical Tak-Ty hook and loop cable tie closure system allows for installation on existing cable bundles - Horizontal Tak-Ty hook and loop cable tie closure system allows two or more bundles to be separated in existing or new installations - Flexible polycarbonate outer ring houses fabric to allow user to secure product to raised floor tile; slit allows outer ring to flex so entire cable bundle can be inserted to allow for retrofit installations even when vertical cable managers are already in place - Low profile polycarbonate outer ring extends 7/16" (11.1mm) above top of raised floor tile to allow compatibility with vertical cable managers - Self-tapping #10 screws (included) allows secure fastening method to top of raised floor tile that also provide a pathway to ground - Manufactured from flame retardant materials - Material: Black electrostatic dissipative flame retardant polycarbonate outer ring with navy blue electrostatic dissipative flame retardant fabric - Available Mounting Style Options: - Surface - Integral
Description
Cool Boot Raised Floor Air Sealing Grommet. Features: - Minimizes bypass of air through cutouts in raised floor to improve cooling of network equipment, minimizing risk of overheating - Ultra cinch tie closes top of fabric to prevent air from escaping around cable bundles - Electrostatic dissipative material provides pathway to ground reducing chance of damaging network equipment with electric shock - Vertical Tak-Ty hook and loop cable tie closure system allows for installation on existing cable bundles - Horizontal Tak-Ty hook and loop cable tie closure system allows two or more bundles to be separated in existing or new installations - Flexible polycarbonate outer ring houses fabric to allow user to secure product to raised floor tile; slit allows outer ring to flex so entire cable bundle can be inserted to allow for retrofit installations even when vertical cable managers are already in place - Low profile polycarbonate outer ring extends 7/16" (11.1mm) above top of raised floor tile to allow compatibility with vertical cable managers - Self-tapping #10 screws (included) allows secure fastening method to top of raised floor tile that also provide a pathway to ground - Manufactured from flame retardant materials - Material: Black electrostatic dissipative flame retardant polycarbonate outer ring with navy blue electrostatic dissipative flame retardant fabric - Available Mounting Style Options: - Surface - Integral

Suppliers

Company
Product
Description
Supplier Links
Panduit® Cool Boot Raised Floor Air Sealing Grommet - RFG6X8SMY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Cool Boot Raised Floor Air Sealing Grommet
RFG6X8SMY
Panduit® Cool Boot Raised Floor Air Sealing Grommet RFG6X8SMY
Cool Boot Raised Floor Air Sealing Grommet. Features: - Minimizes bypass of air through cutouts in raised floor to improve cooling of network equipment, minimizing risk of overheating - Ultra cinch tie closes top of fabric to prevent air from escaping around cable bundles - Electrostatic dissipative material provides pathway to ground reducing chance of damaging network equipment with electric shock - Vertical Tak-Ty hook and loop cable tie closure system allows for installation on existing cable bundles - Horizontal Tak-Ty hook and loop cable tie closure system allows two or more bundles to be separated in existing or new installations - Flexible polycarbonate outer ring houses fabric to allow user to secure product to raised floor tile; slit allows outer ring to flex so entire cable bundle can be inserted to allow for retrofit installations even when vertical cable managers are already in place - Low profile polycarbonate outer ring extends 7/16" (11.1mm) above top of raised floor tile to allow compatibility with vertical cable managers - Self-tapping #10 screws (included) allows secure fastening method to top of raised floor tile that also provide a pathway to ground - Manufactured from flame retardant materials - Material: Black electrostatic dissipative flame retardant polycarbonate outer ring with navy blue electrostatic dissipative flame retardant fabric - Available Mounting Style Options: - Surface - Integral

Cool Boot Raised Floor Air Sealing Grommet.
Features:
- Minimizes bypass of air through cutouts in raised floor to improve cooling of network equipment, minimizing risk of overheating
- Ultra cinch tie closes top of fabric to prevent air from
escaping around cable bundles
- Electrostatic dissipative material provides pathway to
ground reducing chance of damaging network equipment with electric shock
- Vertical Tak-Ty hook and loop cable tie closure system
allows for installation on existing cable bundles
- Horizontal Tak-Ty hook and loop cable tie closure system
allows two or more bundles to be separated in existing or
new installations
- Flexible polycarbonate outer ring houses fabric to allow
user to secure product to raised floor tile; slit allows outer ring to flex so entire cable bundle can be inserted to allow for retrofit installations even when vertical cable managers are already in place
- Low profile polycarbonate outer ring extends 7/16"
(11.1mm) above top of raised floor tile to allow
compatibility with vertical cable managers
- Self-tapping #10 screws (included) allows secure fastening method to top of raised floor tile that also provide a pathway to ground
- Manufactured from flame retardant materials
- Material: Black electrostatic dissipative flame retardant polycarbonate outer ring with navy blue electrostatic dissipative flame retardant fabric
- Available Mounting Style Options:
- Surface
- Integral

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number RFG6X8SMY
Product Name Panduit® Cool Boot Raised Floor Air Sealing Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Modular Jack - SC-CJ-ES - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details