TelephoneStuff.com Legrand - Wiremold RC7 Series Multi-Service Poke-Thru.. RC7ATC

Description
Prewired 20A duplex receptacle can be wired as standard duplex or isolated ground. Wiremold Open System unloaded inserts to accept two discrete keystone connectors from most manufacturers are provided. Features: - Includes 2 Cat 6 TechChoice discrete keystone connectors - Ortronics TracJack bezels - Unit is approved for Tile and Carpet Floors - Cover plate dimensions: 7" in diameter - Device total depth: 16 1/2" from the cover plate to the bottom of the junction box Color Options - Gray - gray painted flange with gray nonmetallic cover - Black - black painted flange with black nonmetallic cover - Ivory - ivory painted flange with ivory nonmetallic cover - Brushed Aluminum/Black - brushed aluminum flange with black nonmetallic cover - Brushed Brass/Black - brushed brass flange with black nonmetallic cover - Brushed Aluminum/Aluminum - brushed aluminum flange with aluminum-colored nonmetallic cover - Brushed Brass/Brass -brushed brass flange with brass-colored nonmetallic cover
Description
Prewired 20A duplex receptacle can be wired as standard duplex or isolated ground. Wiremold Open System unloaded inserts to accept two discrete keystone connectors from most manufacturers are provided. Features: - Includes 2 Cat 6 TechChoice discrete keystone connectors - Ortronics TracJack bezels - Unit is approved for Tile and Carpet Floors - Cover plate dimensions: 7" in diameter - Device total depth: 16 1/2" from the cover plate to the bottom of the junction box Color Options - Gray - gray painted flange with gray nonmetallic cover - Black - black painted flange with black nonmetallic cover - Ivory - ivory painted flange with ivory nonmetallic cover - Brushed Aluminum/Black - brushed aluminum flange with black nonmetallic cover - Brushed Brass/Black - brushed brass flange with black nonmetallic cover - Brushed Aluminum/Aluminum - brushed aluminum flange with aluminum-colored nonmetallic cover - Brushed Brass/Brass -brushed brass flange with brass-colored nonmetallic cover

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold RC7 Series Multi-Service Poke-Thru.. - RC7ATC - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold RC7 Series Multi-Service Poke-Thru..
RC7ATC
Legrand - Wiremold RC7 Series Multi-Service Poke-Thru.. RC7ATC
Prewired 20A duplex receptacle can be wired as standard duplex or isolated ground. Wiremold Open System unloaded inserts to accept two discrete keystone connectors from most manufacturers are provided. Features: - Includes 2 Cat 6 TechChoice discrete keystone connectors - Ortronics TracJack bezels - Unit is approved for Tile and Carpet Floors - Cover plate dimensions: 7" in diameter - Device total depth: 16 1/2" from the cover plate to the bottom of the junction box Color Options - Gray - gray painted flange with gray nonmetallic cover - Black - black painted flange with black nonmetallic cover - Ivory - ivory painted flange with ivory nonmetallic cover - Brushed Aluminum/Black - brushed aluminum flange with black nonmetallic cover - Brushed Brass/Black - brushed brass flange with black nonmetallic cover - Brushed Aluminum/Aluminum - brushed aluminum flange with aluminum-colored nonmetallic cover - Brushed Brass/Brass -brushed brass flange with brass-colored nonmetallic cover

Prewired 20A duplex receptacle can be wired as standard duplex or isolated ground. Wiremold Open System unloaded inserts to accept two discrete keystone connectors from most manufacturers are provided.
Features:
- Includes 2 Cat 6 TechChoice discrete keystone connectors
- Ortronics TracJack bezels
- Unit is approved for Tile and Carpet Floors
- Cover plate dimensions: 7" in diameter
- Device total depth: 16 1/2" from the cover plate to the bottom of the junction box
Color Options
- Gray - gray painted flange with gray nonmetallic cover
- Black - black painted flange with black nonmetallic cover
- Ivory - ivory painted flange with ivory nonmetallic cover
- Brushed Aluminum/Black - brushed aluminum flange with black nonmetallic cover
- Brushed Brass/Black - brushed brass flange with black nonmetallic cover
- Brushed Aluminum/Aluminum - brushed aluminum flange with aluminum-colored nonmetallic cover
- Brushed Brass/Brass -brushed brass flange with brass-colored nonmetallic cover

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number RC7ATC
Product Name Legrand - Wiremold RC7 Series Multi-Service Poke-Thru..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 1 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 65SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details