TelephoneStuff.com Hubbell ScrubShield Flush Brass Duplex, Fire-Rated Poke.. PT7FSDBRS2A

Description
ScrubShield Flush Brass Duplex, Fire-Rated Poke Through. Features: - Fire Resistant - Complies with UL 514A requirements for scrub water protection - Equipped with pre-wired black receptacle and two brass low-voltage knockouts - Cored Hole: 3" (76.2mm) diameter - Receptacles: NEMA 5-20R; 20A, 125V AC - Jack: Low voltage knockout - Power Conductors: #12 AWG THHN stranded copper - Device and Cover Flap Material: Brass - Carpet Flange Material: Painted cast aluminum/solid brass, brushed and laquered - Housing: Engineered flame-retardant thremoplastic UL rated 94V-0
Description
ScrubShield Flush Brass Duplex, Fire-Rated Poke Through. Features: - Fire Resistant - Complies with UL 514A requirements for scrub water protection - Equipped with pre-wired black receptacle and two brass low-voltage knockouts - Cored Hole: 3" (76.2mm) diameter - Receptacles: NEMA 5-20R; 20A, 125V AC - Jack: Low voltage knockout - Power Conductors: #12 AWG THHN stranded copper - Device and Cover Flap Material: Brass - Carpet Flange Material: Painted cast aluminum/solid brass, brushed and laquered - Housing: Engineered flame-retardant thremoplastic UL rated 94V-0

Suppliers

Company
Product
Description
Supplier Links
Hubbell ScrubShield Flush Brass Duplex, Fire-Rated Poke.. - PT7FSDBRS2A - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell ScrubShield Flush Brass Duplex, Fire-Rated Poke..
PT7FSDBRS2A
Hubbell ScrubShield Flush Brass Duplex, Fire-Rated Poke.. PT7FSDBRS2A
ScrubShield Flush Brass Duplex, Fire-Rated Poke Through. Features: - Fire Resistant - Complies with UL 514A requirements for scrub water protection - Equipped with pre-wired black receptacle and two brass low-voltage knockouts - Cored Hole: 3" (76.2mm) diameter - Receptacles: NEMA 5-20R; 20A, 125V AC - Jack: Low voltage knockout - Power Conductors: #12 AWG THHN stranded copper - Device and Cover Flap Material: Brass - Carpet Flange Material: Painted cast aluminum/solid brass, brushed and laquered - Housing: Engineered flame-retardant thremoplastic UL rated 94V-0

ScrubShield Flush Brass Duplex, Fire-Rated Poke Through.
Features:
- Fire Resistant
- Complies with UL 514A requirements for scrub water protection
- Equipped with pre-wired black receptacle and two brass low-voltage knockouts
- Cored Hole: 3" (76.2mm) diameter
- Receptacles: NEMA 5-20R; 20A, 125V AC
- Jack: Low voltage knockout
- Power Conductors: #12 AWG THHN stranded copper
- Device and Cover Flap Material: Brass
- Carpet Flange Material: Painted cast aluminum/solid brass, brushed and laquered
- Housing: Engineered flame-retardant thremoplastic UL rated 94V-0

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT7FSDBRS2A
Product Name Hubbell ScrubShield Flush Brass Duplex, Fire-Rated Poke..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Horizontal Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3131H - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Datacommunication Face Plate with Jack - NT-CJ-BE - Lutron Electronics Co., Inc.
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details