TelephoneStuff.com Hubbell Fire-Rated Poke-Through Flush Furniture Feed Series PT73SD

Description
Fire-Rated Poke-Through Flush Furniture Feed Series Three Service fittings installs in a 3" Diameter Core Drilled Hole. Poke-Through Feed Series Features: - Flush Furniture Feed Offering: Through Floor Fitting - Accommodates a floor thickness range of 2 1/4" to 7" - Includes a 3/4" EMT tube for power wiring - Complies with UL 514A requirements for scrub water protection and is UL Listed - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span Available with or without Junction Box
Description
Fire-Rated Poke-Through Flush Furniture Feed Series Three Service fittings installs in a 3" Diameter Core Drilled Hole. Poke-Through Feed Series Features: - Flush Furniture Feed Offering: Through Floor Fitting - Accommodates a floor thickness range of 2 1/4" to 7" - Includes a 3/4" EMT tube for power wiring - Complies with UL 514A requirements for scrub water protection and is UL Listed - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span Available with or without Junction Box

Suppliers

Company
Product
Description
Supplier Links
Hubbell Fire-Rated Poke-Through Flush Furniture Feed Series - PT73SD - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Fire-Rated Poke-Through Flush Furniture Feed Series
PT73SD
Hubbell Fire-Rated Poke-Through Flush Furniture Feed Series PT73SD
Fire-Rated Poke-Through Flush Furniture Feed Series Three Service fittings installs in a 3" Diameter Core Drilled Hole. Poke-Through Feed Series Features: - Flush Furniture Feed Offering: Through Floor Fitting - Accommodates a floor thickness range of 2 1/4" to 7" - Includes a 3/4" EMT tube for power wiring - Complies with UL 514A requirements for scrub water protection and is UL Listed - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span Available with or without Junction Box

Fire-Rated Poke-Through Flush Furniture Feed Series Three Service fittings installs in a 3" Diameter Core Drilled Hole.
Poke-Through Feed Series Features:
- Flush Furniture Feed Offering: Through Floor Fitting
- Accommodates a floor thickness range of 2 1/4" to 7"
- Includes a 3/4" EMT tube for power wiring
- Complies with UL 514A requirements for scrub water protection and is UL Listed
- Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design)
- Floor Thickness Range: 2 1/4" (over metal deck) to 7"
- UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span
Available with or without Junction Box

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT73SD
Product Name Hubbell Fire-Rated Poke-Through Flush Furniture Feed Series
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3012GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-5-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details