TelephoneStuff.com Amplicom PowerTel 58 Amplified Corded Telephone with.. PT58

Description
PowerTel 58 Amplified Corded Telephone with Integrated Answering Machine. PowerTel 58 Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment. TIA 1083 Compliant. - Adjustable volume for calls amplified up to max 50 dB - Big buttons for easy use - Easy to use menu with bold font - 3 line extra large LCD Display with backlight - Integrated answering machine with up to 11 minutes record time - Time and date stamp message log - Listen to messages via handset or speakerphone - Caller ID with 30 number recall - 200 name and number phonebook - Adjustable hands free speakerphone - 9 ringtones, including traditional bell tone - 5 adjustable ringer levels up to 90 dB, plus "Off" setting - Flashing bright white LED visual ringer - Alarm clock - 5 equalizer tone control settings (high/low frequencies) - 3 programmable personalized volume / tone control settings for yourSOUND multi-user profiles - Phone can be used in the event of a power failure - Dial numbers with voice prompt confirmation - Talking numbers and talking Caller ID - 3 programmable memory buttons - PABX compatible - 2.5 mm headset jack - Also known as 92773 - Package Contains: - (1) Corded Telephone - (1) Power Supply - (1) Telephone Cable - (1) User Guide
Description
PowerTel 58 Amplified Corded Telephone with Integrated Answering Machine. PowerTel 58 Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment. TIA 1083 Compliant. - Adjustable volume for calls amplified up to max 50 dB - Big buttons for easy use - Easy to use menu with bold font - 3 line extra large LCD Display with backlight - Integrated answering machine with up to 11 minutes record time - Time and date stamp message log - Listen to messages via handset or speakerphone - Caller ID with 30 number recall - 200 name and number phonebook - Adjustable hands free speakerphone - 9 ringtones, including traditional bell tone - 5 adjustable ringer levels up to 90 dB, plus "Off" setting - Flashing bright white LED visual ringer - Alarm clock - 5 equalizer tone control settings (high/low frequencies) - 3 programmable personalized volume / tone control settings for yourSOUND multi-user profiles - Phone can be used in the event of a power failure - Dial numbers with voice prompt confirmation - Talking numbers and talking Caller ID - 3 programmable memory buttons - PABX compatible - 2.5 mm headset jack - Also known as 92773 - Package Contains: - (1) Corded Telephone - (1) Power Supply - (1) Telephone Cable - (1) User Guide

Suppliers

Company
Product
Description
Supplier Links
Amplicom PowerTel 58 Amplified Corded Telephone with.. - PT58 - TelephoneStuff.com
Huntington Beach, CA, USA
Amplicom PowerTel 58 Amplified Corded Telephone with..
PT58
Amplicom PowerTel 58 Amplified Corded Telephone with.. PT58
PowerTel 58 Amplified Corded Telephone with Integrated Answering Machine. PowerTel 58 Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment. TIA 1083 Compliant. - Adjustable volume for calls amplified up to max 50 dB - Big buttons for easy use - Easy to use menu with bold font - 3 line extra large LCD Display with backlight - Integrated answering machine with up to 11 minutes record time - Time and date stamp message log - Listen to messages via handset or speakerphone - Caller ID with 30 number recall - 200 name and number phonebook - Adjustable hands free speakerphone - 9 ringtones, including traditional bell tone - 5 adjustable ringer levels up to 90 dB, plus "Off" setting - Flashing bright white LED visual ringer - Alarm clock - 5 equalizer tone control settings (high/low frequencies) - 3 programmable personalized volume / tone control settings for yourSOUND multi-user profiles - Phone can be used in the event of a power failure - Dial numbers with voice prompt confirmation - Talking numbers and talking Caller ID - 3 programmable memory buttons - PABX compatible - 2.5 mm headset jack - Also known as 92773 - Package Contains: - (1) Corded Telephone - (1) Power Supply - (1) Telephone Cable - (1) User Guide

PowerTel 58 Amplified Corded Telephone with Integrated Answering Machine.
PowerTel 58 Features:
- Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment. TIA 1083 Compliant.
- Adjustable volume for calls amplified up to max 50 dB
- Big buttons for easy use
- Easy to use menu with bold font
- 3 line extra large LCD Display with backlight
- Integrated answering machine with up to 11 minutes record time
- Time and date stamp message log
- Listen to messages via handset or speakerphone
- Caller ID with 30 number recall
- 200 name and number phonebook
- Adjustable hands free speakerphone
- 9 ringtones, including traditional bell tone
- 5 adjustable ringer levels up to 90 dB, plus "Off" setting
- Flashing bright white LED visual ringer
- Alarm clock
- 5 equalizer tone control settings (high/low frequencies)
- 3 programmable personalized volume / tone control settings for yourSOUND multi-user profiles
- Phone can be used in the event of a power failure
- Dial numbers with voice prompt confirmation
- Talking numbers and talking Caller ID
- 3 programmable memory buttons
- PABX compatible
- 2.5 mm headset jack
- Also known as 92773
- Package Contains:
- (1) Corded Telephone
- (1) Power Supply
- (1) Telephone Cable
- (1) User Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number PT58
Product Name Amplicom PowerTel 58 Amplified Corded Telephone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details