TelephoneStuff.com Hubbell 4x4 Fire Rated Poke Through 20A/125V PT4X4SFBLHPW

Description
The 4x4 fire-rated poke through is provided with four 20A/125V receptacles with two-circuit and isolated ground capability. The unit is field configurable, accepting any Hubbell XCELERATOR jack or flush Audio/Video connector. The device offers superior capacity in a 4" cored hole and is ideal for both new and retro fit construction in tile and carpet applications. Fire Rated Poke Through Features: - Exceeds UL scrub-water exclusion requirements - Includes 4-20A/125V power receptacles - 4 field-configurable data/voice/audio/vid eo ports - ANSI/TIA/EIA-569-B
Description
The 4x4 fire-rated poke through is provided with four 20A/125V receptacles with two-circuit and isolated ground capability. The unit is field configurable, accepting any Hubbell XCELERATOR jack or flush Audio/Video connector. The device offers superior capacity in a 4" cored hole and is ideal for both new and retro fit construction in tile and carpet applications. Fire Rated Poke Through Features: - Exceeds UL scrub-water exclusion requirements - Includes 4-20A/125V power receptacles - 4 field-configurable data/voice/audio/vid eo ports - ANSI/TIA/EIA-569-B

Suppliers

Company
Product
Description
Supplier Links
Hubbell 4x4 Fire Rated Poke Through 20A/125V - PT4X4SFBLHPW - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 4x4 Fire Rated Poke Through 20A/125V
PT4X4SFBLHPW
Hubbell 4x4 Fire Rated Poke Through 20A/125V PT4X4SFBLHPW
The 4x4 fire-rated poke through is provided with four 20A/125V receptacles with two-circuit and isolated ground capability. The unit is field configurable, accepting any Hubbell XCELERATOR jack or flush Audio/Video connector. The device offers superior capacity in a 4" cored hole and is ideal for both new and retro fit construction in tile and carpet applications. Fire Rated Poke Through Features: - Exceeds UL scrub-water exclusion requirements - Includes 4-20A/125V power receptacles - 4 field-configurable data/voice/audio/vid eo ports - ANSI/TIA/EIA-569-B

The 4x4 fire-rated poke through is provided with four 20A/125V receptacles with two-circuit and isolated ground capability. The unit is field configurable, accepting any Hubbell XCELERATOR jack or flush Audio/Video connector. The device offers superior capacity in a 4" cored hole and is ideal for both new and retro fit construction in tile and carpet applications.
Fire Rated Poke Through Features:
- Exceeds UL scrub-water exclusion requirements
- Includes 4-20A/125V power receptacles
- 4 field-configurable data/voice/audio/video ports
- ANSI/TIA/EIA-569-B

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT4X4SFBLHPW
Product Name Hubbell 4x4 Fire Rated Poke Through 20A/125V
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Textured Finish - 61MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Toggle Switch Openings, Two Gang, White - SP2W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details