TelephoneStuff.com Hubbell Two-Piece 2x2 Flush Painted Aluminum Flange.. PT2X2SFGY

Description
Two-Piece 2x2 Flush Painted Aluminum Flange Service Fitting includes non-metallic, gasketed cover, two Hubbell HBL5EBK Cat5e jacks, duplex recepticle, and a painted aluminum flange. Aluminum Flange Service Fitting Features: - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Device and Cover Flap Material: Thermoplastic - Carpet Flange Material: Painted Cast Aluminum/Solid Brass, Brushed and Laquered - Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two) - Available Colors: Gray, Black, and Brass/Black
Description
Two-Piece 2x2 Flush Painted Aluminum Flange Service Fitting includes non-metallic, gasketed cover, two Hubbell HBL5EBK Cat5e jacks, duplex recepticle, and a painted aluminum flange. Aluminum Flange Service Fitting Features: - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Device and Cover Flap Material: Thermoplastic - Carpet Flange Material: Painted Cast Aluminum/Solid Brass, Brushed and Laquered - Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two) - Available Colors: Gray, Black, and Brass/Black

Suppliers

Company
Product
Description
Supplier Links
Hubbell Two-Piece 2x2 Flush Painted Aluminum Flange.. - PT2X2SFGY - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Two-Piece 2x2 Flush Painted Aluminum Flange..
PT2X2SFGY
Hubbell Two-Piece 2x2 Flush Painted Aluminum Flange.. PT2X2SFGY
Two-Piece 2x2 Flush Painted Aluminum Flange Service Fitting includes non-metallic, gasketed cover, two Hubbell HBL5EBK Cat5e jacks, duplex recepticle, and a painted aluminum flange. Aluminum Flange Service Fitting Features: - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Device and Cover Flap Material: Thermoplastic - Carpet Flange Material: Painted Cast Aluminum/Solid Brass, Brushed and Laquered - Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two) - Available Colors: Gray, Black, and Brass/Black

Two-Piece 2x2 Flush Painted Aluminum Flange Service Fitting includes non-metallic, gasketed cover, two Hubbell HBL5EBK Cat5e jacks, duplex recepticle, and a painted aluminum flange.
Aluminum Flange Service Fitting Features:
- Complies with UL 514A requirements for scrub water protection
- Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design)
- Floor Thickness Range: 2 1/4" (over metal deck) to 7"
- UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span
- Cored Hole: 3" Diameter
- Device and Cover Flap Material: Thermoplastic
- Carpet Flange Material: Painted Cast Aluminum/Solid Brass, Brushed and Laquered
- Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two)
- Available Colors: Gray, Black, and Brass/Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT2X2SFGY
Product Name Hubbell Two-Piece 2x2 Flush Painted Aluminum Flange..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3024U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Datacommunication Face Plate with Jack - NT-PJ-SI - Lutron Electronics Co., Inc.
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details