TelephoneStuff.com Hubbell Style Line Duplex - Painted Aluminum Flange PT2X2GY

Description
Style Line Duplex - Painted Aluminum Flange is a Fire-Rated Poke-Through ScrubShield 2 x 2 Flush One-Piece Units. Painted Aluminum Flange Features: - Complete factory assembled unit including a through-floor fitting, a Hubbell HBL2162BK receptacle, two Hubbell HBL5EBK jacks, a non-metallic gasketed cover, and a painted aluminum flange - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two) - Listings: Outlet Box- E31999, Fire Resistance- R8429 - Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C) - Available Colors: Gray and Black
Description
Style Line Duplex - Painted Aluminum Flange is a Fire-Rated Poke-Through ScrubShield 2 x 2 Flush One-Piece Units. Painted Aluminum Flange Features: - Complete factory assembled unit including a through-floor fitting, a Hubbell HBL2162BK receptacle, two Hubbell HBL5EBK jacks, a non-metallic gasketed cover, and a painted aluminum flange - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two) - Listings: Outlet Box- E31999, Fire Resistance- R8429 - Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C) - Available Colors: Gray and Black

Suppliers

Company
Product
Description
Supplier Links
Hubbell Style Line Duplex - Painted Aluminum Flange - PT2X2GY - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Style Line Duplex - Painted Aluminum Flange
PT2X2GY
Hubbell Style Line Duplex - Painted Aluminum Flange PT2X2GY
Style Line Duplex - Painted Aluminum Flange is a Fire-Rated Poke-Through ScrubShield 2 x 2 Flush One-Piece Units. Painted Aluminum Flange Features: - Complete factory assembled unit including a through-floor fitting, a Hubbell HBL2162BK receptacle, two Hubbell HBL5EBK jacks, a non-metallic gasketed cover, and a painted aluminum flange - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two) - Listings: Outlet Box- E31999, Fire Resistance- R8429 - Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C) - Available Colors: Gray and Black

Style Line Duplex - Painted Aluminum Flange is a Fire-Rated Poke-Through ScrubShield 2 x 2 Flush One-Piece Units.
Painted Aluminum Flange Features:
- Complete factory assembled unit including a through-floor fitting, a Hubbell HBL2162BK receptacle, two Hubbell HBL5EBK jacks, a non-metallic gasketed cover, and a painted aluminum flange
- Complies with UL 514A requirements for scrub water protection
- Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design)
- Floor Thickness Range: 2 1/4" (over metal deck) to 7"
- UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span
- Cored Hole: 3" Diameter
- Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two)
- Listings: Outlet Box- E31999, Fire Resistance- R8429
- Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C)
- Available Colors: Gray and Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT2X2GY
Product Name Hubbell Style Line Duplex - Painted Aluminum Flange
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Medium Size Glossy Finish - 41MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW264SS - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Steel
View Details