TelephoneStuff.com Hubbell Two-Piece 2x2 Through-Floor Fitting PT2X2FITHPW

Description
Two-Piece 2x2 Through-Floor Fitting through devices deliver power and communication connections to the workstation in an open space, above-grade floor environment. Features: - Fire Rating: Unprotected Reinforced Concrete Floors 1, 1-1/2, 2, 3 or 4 hour rated Steel unit with concrete top floors 1, 2, or 4 hour rated - Floor Thickness: 2 1/4" (over metal deck) to 7" - UL Installation: Min of 2' on centers (not more spacing than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" diameter - Receptacle: NEMA 5-20R, 20A 125V - Power Conductors: #14 AWG THHN stranded copper - This includes the following parts: - (1) 2x2 Through-floor fitting - (1) Duplex receptacle (Cat. No. BL2162BK)
Description
Two-Piece 2x2 Through-Floor Fitting through devices deliver power and communication connections to the workstation in an open space, above-grade floor environment. Features: - Fire Rating: Unprotected Reinforced Concrete Floors 1, 1-1/2, 2, 3 or 4 hour rated Steel unit with concrete top floors 1, 2, or 4 hour rated - Floor Thickness: 2 1/4" (over metal deck) to 7" - UL Installation: Min of 2' on centers (not more spacing than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" diameter - Receptacle: NEMA 5-20R, 20A 125V - Power Conductors: #14 AWG THHN stranded copper - This includes the following parts: - (1) 2x2 Through-floor fitting - (1) Duplex receptacle (Cat. No. BL2162BK)

Suppliers

Company
Product
Description
Supplier Links
Hubbell Two-Piece 2x2 Through-Floor Fitting - PT2X2FITHPW - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Two-Piece 2x2 Through-Floor Fitting
PT2X2FITHPW
Hubbell Two-Piece 2x2 Through-Floor Fitting PT2X2FITHPW
Two-Piece 2x2 Through-Floor Fitting through devices deliver power and communication connections to the workstation in an open space, above-grade floor environment. Features: - Fire Rating: Unprotected Reinforced Concrete Floors 1, 1-1/2, 2, 3 or 4 hour rated Steel unit with concrete top floors 1, 2, or 4 hour rated - Floor Thickness: 2 1/4" (over metal deck) to 7" - UL Installation: Min of 2' on centers (not more spacing than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" diameter - Receptacle: NEMA 5-20R, 20A 125V - Power Conductors: #14 AWG THHN stranded copper - This includes the following parts: - (1) 2x2 Through-floor fitting - (1) Duplex receptacle (Cat. No. BL2162BK)

Two-Piece 2x2 Through-Floor Fitting through devices deliver power and communication connections to the workstation in an
open space, above-grade floor environment.
Features:
- Fire Rating: Unprotected Reinforced Concrete Floors 1, 1-1/2, 2, 3 or 4 hour rated Steel unit with concrete top floors 1, 2, or 4 hour rated
- Floor Thickness: 2 1/4" (over metal deck) to 7"
- UL Installation: Min of 2' on centers (not more spacing than one unit per 65 sq. ft. of floor area in each span
- Cored Hole: 3" diameter
- Receptacle: NEMA 5-20R, 20A 125V
- Power Conductors: #14 AWG THHN stranded copper
- This includes the following parts:
- (1) 2x2 Through-floor fitting
- (1) Duplex receptacle (Cat. No. BL2162BK)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT2X2FITHPW
Product Name Hubbell Two-Piece 2x2 Through-Floor Fitting
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - NT-S-NFB-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details