TelephoneStuff.com Hubbell Two-Piece 2x2 Through-Floor Fitting PT2X2FIT

Description
Two-Piece 2 x 2 Through-Floor Fitting is Fire-Rated Poke-Through ScrubShield 2 X 2 Flush. Through-floor Fitting Features: - Fitting does not include Cover and Flange - Includes Hubbell HBL2162BK duplex receptacle: Black, NEMA 5-20R; 20 A, 125 V AC - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Device and Cover Flap Material: Thermoplastic - Carpet Flange Material: Painted Cast Aluminum/Solid Brass, Brushed and Laquered - Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C) - Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two)
Description
Two-Piece 2 x 2 Through-Floor Fitting is Fire-Rated Poke-Through ScrubShield 2 X 2 Flush. Through-floor Fitting Features: - Fitting does not include Cover and Flange - Includes Hubbell HBL2162BK duplex receptacle: Black, NEMA 5-20R; 20 A, 125 V AC - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Device and Cover Flap Material: Thermoplastic - Carpet Flange Material: Painted Cast Aluminum/Solid Brass, Brushed and Laquered - Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C) - Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two)

Suppliers

Company
Product
Description
Supplier Links
Hubbell Two-Piece 2x2 Through-Floor Fitting - PT2X2FIT - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Two-Piece 2x2 Through-Floor Fitting
PT2X2FIT
Hubbell Two-Piece 2x2 Through-Floor Fitting PT2X2FIT
Two-Piece 2 x 2 Through-Floor Fitting is Fire-Rated Poke-Through ScrubShield 2 X 2 Flush. Through-floor Fitting Features: - Fitting does not include Cover and Flange - Includes Hubbell HBL2162BK duplex receptacle: Black, NEMA 5-20R; 20 A, 125 V AC - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Device and Cover Flap Material: Thermoplastic - Carpet Flange Material: Painted Cast Aluminum/Solid Brass, Brushed and Laquered - Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C) - Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two)

Two-Piece 2 x 2 Through-Floor Fitting is Fire-Rated Poke-Through ScrubShield 2 X 2 Flush.
Through-floor Fitting Features:
- Fitting does not include Cover and Flange
- Includes Hubbell HBL2162BK duplex receptacle: Black, NEMA 5-20R; 20 A, 125 V AC
- Complies with UL 514A requirements for scrub water protection
- Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design)
- Floor Thickness Range: 2 1/4" (over metal deck) to 7"
- UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span
- Cored Hole: 3" Diameter
- Device and Cover Flap Material: Thermoplastic
- Carpet Flange Material: Painted Cast Aluminum/Solid Brass, Brushed and Laquered
- Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C)
- Conduit Tubes: Power - 3/4" EMT/Low Voltage - 1/2" EMT (two)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT2X2FIT
Product Name Hubbell Two-Piece 2x2 Through-Floor Fitting
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - SC-2-BI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details