TelephoneStuff.com Hubbell One-Piece ScrubShield 2x2 Fire-rated Poke Through,.. PT2X2BLHPW

Description
Hubbell 2x2 fire-rated poke through devices deliver power and communication connections to the workstation in an open space above-grade floor environment. Designed with a strong, hinged flip cover, the 2x2 series devices exceed the UL scrub-water exclusion requirements by the use of the new ScrubShield gasket technology. Power and data openings are protected from scrub-water as well as ingress of dirt and debris. Features: - Scrub-Water: Exceeds UL 514A (metallic) and UL 514C (non-metallic) testing standards - Connectivity: Accepts Xcelerator series Cat 6 and 5e jacks and Snap Fit multimedia connectors - Fire Rating: Unprotected Reinforced Concrete Floors 1, 1-1/2, 2, 3 or 4 hour rated Steel unit with concrete top floors 1, 2, or 4 hour rated - Floor Thickness: 2 1/4" (over metal deck) to 7" - UL Installation: Min of 2' on centers (not more spacing than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" diameter - Receptacle: NEMA 5-20R, 20A 125V - Power Conductors: #14 AWG THHN stranded copper - This includes the following parts: - (1) 2x2 Through-floor fitting - (1) Service fitting: 1 cover and 1 flange - (2) Cat 5e black Xcelerator jacks (HXJ5EBK) - (1) Duplex 20-Amp receptacle
Description
Hubbell 2x2 fire-rated poke through devices deliver power and communication connections to the workstation in an open space above-grade floor environment. Designed with a strong, hinged flip cover, the 2x2 series devices exceed the UL scrub-water exclusion requirements by the use of the new ScrubShield gasket technology. Power and data openings are protected from scrub-water as well as ingress of dirt and debris. Features: - Scrub-Water: Exceeds UL 514A (metallic) and UL 514C (non-metallic) testing standards - Connectivity: Accepts Xcelerator series Cat 6 and 5e jacks and Snap Fit multimedia connectors - Fire Rating: Unprotected Reinforced Concrete Floors 1, 1-1/2, 2, 3 or 4 hour rated Steel unit with concrete top floors 1, 2, or 4 hour rated - Floor Thickness: 2 1/4" (over metal deck) to 7" - UL Installation: Min of 2' on centers (not more spacing than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" diameter - Receptacle: NEMA 5-20R, 20A 125V - Power Conductors: #14 AWG THHN stranded copper - This includes the following parts: - (1) 2x2 Through-floor fitting - (1) Service fitting: 1 cover and 1 flange - (2) Cat 5e black Xcelerator jacks (HXJ5EBK) - (1) Duplex 20-Amp receptacle

Suppliers

Company
Product
Description
Supplier Links
Hubbell One-Piece ScrubShield 2x2 Fire-rated Poke Through,.. - PT2X2BLHPW - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell One-Piece ScrubShield 2x2 Fire-rated Poke Through,..
PT2X2BLHPW
Hubbell One-Piece ScrubShield 2x2 Fire-rated Poke Through,.. PT2X2BLHPW
Hubbell 2x2 fire-rated poke through devices deliver power and communication connections to the workstation in an open space above-grade floor environment. Designed with a strong, hinged flip cover, the 2x2 series devices exceed the UL scrub-water exclusion requirements by the use of the new ScrubShield gasket technology. Power and data openings are protected from scrub-water as well as ingress of dirt and debris. Features: - Scrub-Water: Exceeds UL 514A (metallic) and UL 514C (non-metallic) testing standards - Connectivity: Accepts Xcelerator series Cat 6 and 5e jacks and Snap Fit multimedia connectors - Fire Rating: Unprotected Reinforced Concrete Floors 1, 1-1/2, 2, 3 or 4 hour rated Steel unit with concrete top floors 1, 2, or 4 hour rated - Floor Thickness: 2 1/4" (over metal deck) to 7" - UL Installation: Min of 2' on centers (not more spacing than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" diameter - Receptacle: NEMA 5-20R, 20A 125V - Power Conductors: #14 AWG THHN stranded copper - This includes the following parts: - (1) 2x2 Through-floor fitting - (1) Service fitting: 1 cover and 1 flange - (2) Cat 5e black Xcelerator jacks (HXJ5EBK) - (1) Duplex 20-Amp receptacle

Hubbell 2x2 fire-rated poke through devices deliver power
and communication connections to the workstation in an
open space above-grade floor environment. Designed with a strong, hinged flip cover, the 2x2 series
devices exceed the UL scrub-water exclusion requirements
by the use of the new ScrubShield gasket technology.
Power and data openings are protected from scrub-water
as well as ingress of dirt and debris.
Features:
- Scrub-Water: Exceeds UL 514A (metallic) and UL 514C
(non-metallic) testing standards
- Connectivity: Accepts Xcelerator series Cat 6 and 5e jacks and Snap Fit multimedia connectors
- Fire Rating: Unprotected Reinforced Concrete Floors 1, 1-1/2, 2, 3 or 4 hour rated Steel unit with concrete top floors 1, 2, or 4 hour rated
- Floor Thickness: 2 1/4" (over metal deck) to 7"
- UL Installation: Min of 2' on centers (not more spacing than one unit per 65 sq. ft. of floor area in each span
- Cored Hole: 3" diameter
- Receptacle: NEMA 5-20R, 20A 125V
- Power Conductors: #14 AWG THHN stranded copper
- This includes the following parts:
- (1) 2x2 Through-floor fitting
- (1) Service fitting: 1 cover and 1 flange
- (2) Cat 5e black Xcelerator jacks (HXJ5EBK)
- (1) Duplex 20-Amp receptacle

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT2X2BLHPW
Product Name Hubbell One-Piece ScrubShield 2x2 Fire-rated Poke Through,..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 61SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-3-GS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details