TelephoneStuff.com Hubbell Low Voltage Large Capacity Flush Furniture Feed.. PT2FIT

Description
Low Voltage Large Capacity Flush Furniture Feed Through-Floor Fitting are Fire-Rated Poke-Throughs and accommodate various communication cable capacity levels. Through-Floor Fitting Features: - Includes throw-away installation plate - Single service fitting for use with Models FF2BRS, FF2GY and FF2BK - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Conduit Tubes: 2" EMT - UL Listed, CSA Certified - Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C) - Wiring Capacity, Voice/Data Only: Up to 36 low voltage cables at 0.21" Diameter - When connecting conduit sweeps to through-floor fittings, ensure compliance with NEC fill tables
Description
Low Voltage Large Capacity Flush Furniture Feed Through-Floor Fitting are Fire-Rated Poke-Throughs and accommodate various communication cable capacity levels. Through-Floor Fitting Features: - Includes throw-away installation plate - Single service fitting for use with Models FF2BRS, FF2GY and FF2BK - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Conduit Tubes: 2" EMT - UL Listed, CSA Certified - Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C) - Wiring Capacity, Voice/Data Only: Up to 36 low voltage cables at 0.21" Diameter - When connecting conduit sweeps to through-floor fittings, ensure compliance with NEC fill tables

Suppliers

Company
Product
Description
Supplier Links
Hubbell Low Voltage Large Capacity Flush Furniture Feed.. - PT2FIT - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Low Voltage Large Capacity Flush Furniture Feed..
PT2FIT
Hubbell Low Voltage Large Capacity Flush Furniture Feed.. PT2FIT
Low Voltage Large Capacity Flush Furniture Feed Through-Floor Fitting are Fire-Rated Poke-Throughs and accommodate various communication cable capacity levels. Through-Floor Fitting Features: - Includes throw-away installation plate - Single service fitting for use with Models FF2BRS, FF2GY and FF2BK - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Cored Hole: 3" Diameter - Conduit Tubes: 2" EMT - UL Listed, CSA Certified - Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C) - Wiring Capacity, Voice/Data Only: Up to 36 low voltage cables at 0.21" Diameter - When connecting conduit sweeps to through-floor fittings, ensure compliance with NEC fill tables

Low Voltage Large Capacity Flush Furniture Feed Through-Floor Fitting are Fire-Rated Poke-Throughs and accommodate various communication cable capacity levels.
Through-Floor Fitting Features:
- Includes throw-away installation plate
- Single service fitting for use with Models FF2BRS, FF2GY and FF2BK
- Complies with UL 514A requirements for scrub water protection
- Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design)
- Floor Thickness Range: 2 1/4" (over metal deck) to 7"
- UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span
- Cored Hole: 3" Diameter
- Conduit Tubes: 2" EMT
- UL Listed, CSA Certified
- Plenum Rating: Acceptable for use in environment air handling spaces per NEC article 300.22(C)
- Wiring Capacity, Voice/Data Only: Up to 36 low voltage cables at 0.21" Diameter
- When connecting conduit sweeps to through-floor fittings, ensure compliance with NEC fill tables

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT2FIT
Product Name Hubbell Low Voltage Large Capacity Flush Furniture Feed..
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 13SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 1485597 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SC-2-SG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details