TelephoneStuff.com Hubbell Pedestal Series Painted Aluminum 2" Through-.. PT27A

Description
Pedestal Series Painted Aluminum 2" Through-Floor Fitting Poke-Through complies with UL 514A requirements for scrub water protection and is a Fire-Rated Poke-Through. Through-Floor Fitting Features: - Through-floor fitting to be installed in a 2" diameter hole - Pedestal Series Mounting - Contains 3/4" EMT tube for low-voltage cabling and 1/2" EMT tube for power wiring for use with Hubbell FR280, FR480 and FR880 series pedestals - This unit will accommodate floor thicknesses of 2 1/4" to 7" - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Power Wiring Capacity: 1/2" EMT Power Tube Handles: Up to ten #12 AWG type THHN wires OR Up to six #12 AWG and two #10 AWG type THHN wires - Voice/Data Wiring Capacity: 3/4" EMT Low-Voltage Tube Handles: Up to two 25 pair telephone/data cables (100 #22 AWG telephone/data conductors) OR Up to two IBM Type 2 data cables - Total Allowable Copper Cross Sections: 0.11 sq. in. - Pedestal Rule of Thumb: Any combination of wire that does not exceed the total allowable copper cross sectional area is acceptable - Pedestal Series Listing: Outlet Box: E31999, Fire Resistance: R8429
Description
Pedestal Series Painted Aluminum 2" Through-Floor Fitting Poke-Through complies with UL 514A requirements for scrub water protection and is a Fire-Rated Poke-Through. Through-Floor Fitting Features: - Through-floor fitting to be installed in a 2" diameter hole - Pedestal Series Mounting - Contains 3/4" EMT tube for low-voltage cabling and 1/2" EMT tube for power wiring for use with Hubbell FR280, FR480 and FR880 series pedestals - This unit will accommodate floor thicknesses of 2 1/4" to 7" - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Power Wiring Capacity: 1/2" EMT Power Tube Handles: Up to ten #12 AWG type THHN wires OR Up to six #12 AWG and two #10 AWG type THHN wires - Voice/Data Wiring Capacity: 3/4" EMT Low-Voltage Tube Handles: Up to two 25 pair telephone/data cables (100 #22 AWG telephone/data conductors) OR Up to two IBM Type 2 data cables - Total Allowable Copper Cross Sections: 0.11 sq. in. - Pedestal Rule of Thumb: Any combination of wire that does not exceed the total allowable copper cross sectional area is acceptable - Pedestal Series Listing: Outlet Box: E31999, Fire Resistance: R8429

Suppliers

Company
Product
Description
Supplier Links
Hubbell Pedestal Series Painted Aluminum 2" Through-.. - PT27A - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Pedestal Series Painted Aluminum 2" Through-..
PT27A
Hubbell Pedestal Series Painted Aluminum 2" Through-.. PT27A
Pedestal Series Painted Aluminum 2" Through-Floor Fitting Poke-Through complies with UL 514A requirements for scrub water protection and is a Fire-Rated Poke-Through. Through-Floor Fitting Features: - Through-floor fitting to be installed in a 2" diameter hole - Pedestal Series Mounting - Contains 3/4" EMT tube for low-voltage cabling and 1/2" EMT tube for power wiring for use with Hubbell FR280, FR480 and FR880 series pedestals - This unit will accommodate floor thicknesses of 2 1/4" to 7" - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span - Power Wiring Capacity: 1/2" EMT Power Tube Handles: Up to ten #12 AWG type THHN wires OR Up to six #12 AWG and two #10 AWG type THHN wires - Voice/Data Wiring Capacity: 3/4" EMT Low-Voltage Tube Handles: Up to two 25 pair telephone/data cables (100 #22 AWG telephone/data conductors) OR Up to two IBM Type 2 data cables - Total Allowable Copper Cross Sections: 0.11 sq. in. - Pedestal Rule of Thumb: Any combination of wire that does not exceed the total allowable copper cross sectional area is acceptable - Pedestal Series Listing: Outlet Box: E31999, Fire Resistance: R8429

Pedestal Series Painted Aluminum 2" Through-Floor Fitting Poke-Through complies with UL 514A requirements for scrub water protection and is a Fire-Rated Poke-Through.
Through-Floor Fitting Features:
- Through-floor fitting to be installed in a 2" diameter hole - Pedestal Series Mounting
- Contains 3/4" EMT tube for low-voltage cabling and 1/2" EMT tube for power wiring for use with Hubbell FR280, FR480 and FR880 series pedestals
- This unit will accommodate floor thicknesses of 2 1/4" to 7"
- Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design)
- UL Installation Spacing: Minimum of 2' on centers and not more than one unit per 65 sq. ft. of floor area in each span
- Power Wiring Capacity: 1/2" EMT Power Tube Handles: Up to ten #12 AWG type THHN wires OR Up to six #12 AWG and two #10 AWG type THHN wires
- Voice/Data Wiring Capacity: 3/4" EMT Low-Voltage Tube Handles: Up to two 25 pair telephone/data cables (100 #22 AWG telephone/data conductors) OR Up to two IBM Type 2 data cables
- Total Allowable Copper Cross Sections: 0.11 sq. in.
- Pedestal Rule of Thumb: Any combination of wire that does not exceed the total allowable copper cross sectional area is acceptable
- Pedestal Series Listing: Outlet Box: E31999, Fire Resistance: R8429

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT27A
Product Name Hubbell Pedestal Series Painted Aluminum 2" Through-..
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - FG-2-TD-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Toggle Switch Plate
Opening / Devices Two
View Details