TelephoneStuff.com Hubbell PT1 PremiseTrak Non-Latching Raceway One-Gang Low.. PT12LPB

Description
PT1 PremiseTrak Non-Latching Raceway One-Gang Low Profile Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Low Profile Box Features: - Raceway One-Gang Low Profile Box is a non-metallic single-service product designed for the PT1 PremiseTrak Raceway Series - Designed specifically for shallow switches and receptacles - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 4.90" H x 3.25" W x 1.12" D
Description
PT1 PremiseTrak Non-Latching Raceway One-Gang Low Profile Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Low Profile Box Features: - Raceway One-Gang Low Profile Box is a non-metallic single-service product designed for the PT1 PremiseTrak Raceway Series - Designed specifically for shallow switches and receptacles - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 4.90" H x 3.25" W x 1.12" D

Suppliers

Company
Product
Description
Supplier Links
Hubbell PT1 PremiseTrak Non-Latching Raceway One-Gang Low.. - PT12LPB - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell PT1 PremiseTrak Non-Latching Raceway One-Gang Low..
PT12LPB
Hubbell PT1 PremiseTrak Non-Latching Raceway One-Gang Low.. PT12LPB
PT1 PremiseTrak Non-Latching Raceway One-Gang Low Profile Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Low Profile Box Features: - Raceway One-Gang Low Profile Box is a non-metallic single-service product designed for the PT1 PremiseTrak Raceway Series - Designed specifically for shallow switches and receptacles - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 4.90" H x 3.25" W x 1.12" D

PT1 PremiseTrak Non-Latching Raceway One-Gang Low Profile Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
One-Gang Low Profile Box Features:
- Raceway One-Gang Low Profile Box is a non-metallic single-service product designed for the PT1 PremiseTrak Raceway Series
- Designed specifically for shallow switches and receptacles
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Dimensions: 4.90" H x 3.25" W x 1.12" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PT12LPB
Product Name Hubbell PT1 PremiseTrak Non-Latching Raceway One-Gang Low..
Unlock Full Specs
to access all available technical data

Similar Products