TelephoneStuff.com Panduit® RJ45 Plug Lock-in Device PSL-DCPL

Description
RJ45 Plug Lock-in Device has a tamper-resistant design that blocks unauthorized removal of cable, VoIP phone, other networking equipment or critical connection. Image Note: Image shows how Black Plug Lock-in Device is configured with Patch Cord, RJ45 Receptacle, and Face Plate. Patch Cord, RJ45 Receptacle, and Face Plate are all sold separately. Lock-in Device Features: - Complaint with 6a (10Gig) patch cords - Deters unauthorized users from moving or stealing VoIP phones helping to maintain E911 service - Compact design does not interfere with adjacent jacks, even in high-density applications - Installation/removal tool allows plug to be locked into or released from jack for enhanced physical security - RoHS Compliant - Available Mount Type: - Flush - Recessed - Available Colors: - Black - Blue - Green - International Gray - Off White - Orange - Red - Yellow - Available Lock-in Device Quantity: - 10: Includes 1 Installation/Removal Tool - 100: Includes 5 Installation/Removal Tools
Description
RJ45 Plug Lock-in Device has a tamper-resistant design that blocks unauthorized removal of cable, VoIP phone, other networking equipment or critical connection. Image Note: Image shows how Black Plug Lock-in Device is configured with Patch Cord, RJ45 Receptacle, and Face Plate. Patch Cord, RJ45 Receptacle, and Face Plate are all sold separately. Lock-in Device Features: - Complaint with 6a (10Gig) patch cords - Deters unauthorized users from moving or stealing VoIP phones helping to maintain E911 service - Compact design does not interfere with adjacent jacks, even in high-density applications - Installation/removal tool allows plug to be locked into or released from jack for enhanced physical security - RoHS Compliant - Available Mount Type: - Flush - Recessed - Available Colors: - Black - Blue - Green - International Gray - Off White - Orange - Red - Yellow - Available Lock-in Device Quantity: - 10: Includes 1 Installation/Removal Tool - 100: Includes 5 Installation/Removal Tools

Suppliers

Company
Product
Description
Supplier Links
Panduit® RJ45 Plug Lock-in Device - PSL-DCPL - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® RJ45 Plug Lock-in Device
PSL-DCPL
Panduit® RJ45 Plug Lock-in Device PSL-DCPL
RJ45 Plug Lock-in Device has a tamper-resistant design that blocks unauthorized removal of cable, VoIP phone, other networking equipment or critical connection. Image Note: Image shows how Black Plug Lock-in Device is configured with Patch Cord, RJ45 Receptacle, and Face Plate. Patch Cord, RJ45 Receptacle, and Face Plate are all sold separately. Lock-in Device Features: - Complaint with 6a (10Gig) patch cords - Deters unauthorized users from moving or stealing VoIP phones helping to maintain E911 service - Compact design does not interfere with adjacent jacks, even in high-density applications - Installation/removal tool allows plug to be locked into or released from jack for enhanced physical security - RoHS Compliant - Available Mount Type: - Flush - Recessed - Available Colors: - Black - Blue - Green - International Gray - Off White - Orange - Red - Yellow - Available Lock-in Device Quantity: - 10: Includes 1 Installation/Removal Tool - 100: Includes 5 Installation/Removal Tools

RJ45 Plug Lock-in Device has a tamper-resistant design that blocks unauthorized removal of cable, VoIP phone, other networking equipment or critical connection.
Image Note: Image shows how Black Plug Lock-in Device is configured with Patch Cord, RJ45 Receptacle, and Face Plate. Patch Cord, RJ45 Receptacle, and Face Plate are all sold separately.
Lock-in Device Features:
- Complaint with 6a (10Gig) patch cords
- Deters unauthorized users from moving or stealing VoIP phones helping to maintain E911 service
- Compact design does not interfere with adjacent jacks, even in high-density applications
- Installation/removal tool allows plug to be locked into or released from jack for enhanced physical security
- RoHS Compliant
- Available Mount Type:
- Flush
- Recessed
- Available Colors:
- Black
- Blue
- Green
- International Gray
- Off White
- Orange
- Red
- Yellow
- Available Lock-in Device Quantity:
- 10: Includes 1 Installation/Removal Tool
- 100: Includes 5 Installation/Removal Tools

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PSL-DCPL
Product Name Panduit® RJ45 Plug Lock-in Device
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 1 Toggle & 2 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 64SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - VWP-3-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details