TelephoneStuff.com Viking Proximity Card Reader with Built-in Keypad PROX-2

Description
Proximity Card Reader with Built-in Keypad integrates an HID compatible 125KHz proximity card reader and keypad into a single unit, making it ideal for applications requiring an access credential and/or personal identification number (PIN). Features: - Read range of up to 6" - HID compatible - Designed for outdoor use, comes standard with enhanced weather protection (EWP) - Mounts in standard single gang electrical box - Pigtail connection for easy installation - Red LED shows activity - Beep tones acknowledge key strokes - Programmable facility code stored in non-volatile memory (no batteries required) - Can be mounted directly to a metal surface - Illuminated blue keypad for easy operation in all lighting conditions - Keypad made of non-mechanical capacitive technology, which means no moving parts - Compatible with any Wiegand equipped Viking entry controller - Designed to meet IP66 Ingress Protection Rating - Reader Format: 26-bit Wiegand - Keypad Formats: 8-bit burst (default) and 26-bit Wiegand
Description
Proximity Card Reader with Built-in Keypad integrates an HID compatible 125KHz proximity card reader and keypad into a single unit, making it ideal for applications requiring an access credential and/or personal identification number (PIN). Features: - Read range of up to 6" - HID compatible - Designed for outdoor use, comes standard with enhanced weather protection (EWP) - Mounts in standard single gang electrical box - Pigtail connection for easy installation - Red LED shows activity - Beep tones acknowledge key strokes - Programmable facility code stored in non-volatile memory (no batteries required) - Can be mounted directly to a metal surface - Illuminated blue keypad for easy operation in all lighting conditions - Keypad made of non-mechanical capacitive technology, which means no moving parts - Compatible with any Wiegand equipped Viking entry controller - Designed to meet IP66 Ingress Protection Rating - Reader Format: 26-bit Wiegand - Keypad Formats: 8-bit burst (default) and 26-bit Wiegand

Suppliers

Company
Product
Description
Supplier Links
Viking Proximity Card Reader with Built-in Keypad - PROX-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Proximity Card Reader with Built-in Keypad
PROX-2
Viking Proximity Card Reader with Built-in Keypad PROX-2
Proximity Card Reader with Built-in Keypad integrates an HID compatible 125KHz proximity card reader and keypad into a single unit, making it ideal for applications requiring an access credential and/or personal identification number (PIN). Features: - Read range of up to 6" - HID compatible - Designed for outdoor use, comes standard with enhanced weather protection (EWP) - Mounts in standard single gang electrical box - Pigtail connection for easy installation - Red LED shows activity - Beep tones acknowledge key strokes - Programmable facility code stored in non-volatile memory (no batteries required) - Can be mounted directly to a metal surface - Illuminated blue keypad for easy operation in all lighting conditions - Keypad made of non-mechanical capacitive technology, which means no moving parts - Compatible with any Wiegand equipped Viking entry controller - Designed to meet IP66 Ingress Protection Rating - Reader Format: 26-bit Wiegand - Keypad Formats: 8-bit burst (default) and 26-bit Wiegand

Proximity Card Reader with Built-in Keypad integrates an HID compatible 125KHz proximity card reader and keypad into a single unit, making it ideal for applications requiring an access credential and/or personal identification number (PIN).
Features:
- Read range of up to 6"
- HID compatible
- Designed for outdoor use, comes standard with enhanced weather protection (EWP)
- Mounts in standard single gang electrical box
- Pigtail connection for easy installation
- Red LED shows activity
- Beep tones acknowledge key strokes
- Programmable facility code stored in non-volatile memory (no batteries required)
- Can be mounted directly to a metal surface
- Illuminated blue keypad for easy operation in all lighting conditions
- Keypad made of non-mechanical capacitive technology, which means no moving parts
- Compatible with any Wiegand equipped Viking entry controller
- Designed to meet IP66 Ingress Protection Rating
- Reader Format: 26-bit Wiegand
- Keypad Formats: 8-bit burst (default) and 26-bit Wiegand

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keypads
Product Number PROX-2
Product Name Viking Proximity Card Reader with Built-in Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 146660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output X-Y; Other
View Details
12 and 16 Key Illuminated Membrane Keypads - FM-Series - NKK Switches
Specs
Standard Keypad Size 3x4; 4x4 (optional feature)
Mounting Front Panel
Keypad Style Full Travel Keypad Buttons
View Details
X-keys USB LCD Keypad with Bar Code Card Reader - XLCD-181-LED - P.I. Engineering, Inc.
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details