TelephoneStuff.com Plantronics P251 SupraPlus Polaris Monaural Voice Tube.. PLA-P251-U10P

Description
The Plantronics SupraPlus telephone headset family sets the standard in performance and comfort - even for the most phone-intensive applications. They are durable and lightweight corded headsets specifically designed for contact center and office professionals. With business-critical reliability and comfort the SupraPlus not only meets or exceeds all specifications set by our existing world-class professional headsets, but this family of headsets also delivers superior all-day, every-day comfort and reliability. Features: - Excellent receive-side audio quality - greater receive-side frequency response improves listening accuracy - Comfortable lightweight design, adjustable headband, foam ear cushions, and comfort T-Pad create a stable and secure fit - Small, light, flexible cable that is designed for lightweight durability - Monaural style lets you hear the phone conversation and discussions that are going on around you - Quick Disconnect feature allows you to walk away from the phone while still wearing your headset - Plantronics Polaris headsets with Quick Disconnect are for use with phones that have built-in amplifiers and volume controls - No external amplifier required
Description
The Plantronics SupraPlus telephone headset family sets the standard in performance and comfort - even for the most phone-intensive applications. They are durable and lightweight corded headsets specifically designed for contact center and office professionals. With business-critical reliability and comfort the SupraPlus not only meets or exceeds all specifications set by our existing world-class professional headsets, but this family of headsets also delivers superior all-day, every-day comfort and reliability. Features: - Excellent receive-side audio quality - greater receive-side frequency response improves listening accuracy - Comfortable lightweight design, adjustable headband, foam ear cushions, and comfort T-Pad create a stable and secure fit - Small, light, flexible cable that is designed for lightweight durability - Monaural style lets you hear the phone conversation and discussions that are going on around you - Quick Disconnect feature allows you to walk away from the phone while still wearing your headset - Plantronics Polaris headsets with Quick Disconnect are for use with phones that have built-in amplifiers and volume controls - No external amplifier required

Suppliers

Company
Product
Description
Supplier Links
Plantronics P251 SupraPlus Polaris Monaural Voice Tube.. - PLA-P251-U10P - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics P251 SupraPlus Polaris Monaural Voice Tube..
PLA-P251-U10P
Plantronics P251 SupraPlus Polaris Monaural Voice Tube.. PLA-P251-U10P
The Plantronics SupraPlus telephone headset family sets the standard in performance and comfort - even for the most phone-intensive applications. They are durable and lightweight corded headsets specifically designed for contact center and office professionals. With business-critical reliability and comfort the SupraPlus not only meets or exceeds all specifications set by our existing world-class professional headsets, but this family of headsets also delivers superior all-day, every-day comfort and reliability. Features: - Excellent receive-side audio quality - greater receive-side frequency response improves listening accuracy - Comfortable lightweight design, adjustable headband, foam ear cushions, and comfort T-Pad create a stable and secure fit - Small, light, flexible cable that is designed for lightweight durability - Monaural style lets you hear the phone conversation and discussions that are going on around you - Quick Disconnect feature allows you to walk away from the phone while still wearing your headset - Plantronics Polaris headsets with Quick Disconnect are for use with phones that have built-in amplifiers and volume controls - No external amplifier required

The Plantronics SupraPlus telephone headset family sets the standard in performance and comfort - even for the most phone-intensive applications. They are durable and lightweight corded headsets specifically designed for contact center and office professionals. With business-critical reliability and comfort the SupraPlus not only meets or exceeds all specifications set by our existing world-class professional headsets, but this family
of headsets also delivers superior all-day, every-day comfort and reliability.
Features:
- Excellent receive-side audio quality - greater receive-side frequency response improves listening accuracy
- Comfortable lightweight design, adjustable headband, foam ear cushions, and comfort T-Pad create a stable and secure fit
- Small, light, flexible cable that is designed for lightweight durability
- Monaural style lets you hear the phone conversation
and discussions that are going on around you
- Quick Disconnect feature allows you to walk away from the phone while still wearing your headset
- Plantronics Polaris headsets with Quick Disconnect are for use with phones that have built-in amplifiers and volume controls - No external amplifier required

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PLA-P251-U10P
Product Name Plantronics P251 SupraPlus Polaris Monaural Voice Tube..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details