TelephoneStuff.com Polyconcept U.S.A, Inc. Philco Suitcase CD Turntable PHILCO-SUITCASE

Description
Philco suitcase CD turntable. Features: - Authentic design taken from 60's - CD player - Record player - Speaker size: 4" x 2 - Power output 1.0W - Volume control - 33-1/3, 45 and 78 rpm turntable - Drawer type CD player - Vinyl cover
Description
Philco suitcase CD turntable. Features: - Authentic design taken from 60's - CD player - Record player - Speaker size: 4" x 2 - Power output 1.0W - Volume control - 33-1/3, 45 and 78 rpm turntable - Drawer type CD player - Vinyl cover

Suppliers

Company
Product
Description
Supplier Links
Polyconcept U.S.A, Inc. Philco Suitcase CD Turntable - PHILCO-SUITCASE - TelephoneStuff.com
Huntington Beach, CA, USA
Polyconcept U.S.A, Inc. Philco Suitcase CD Turntable
PHILCO-SUITCASE
Polyconcept U.S.A, Inc. Philco Suitcase CD Turntable PHILCO-SUITCASE
Philco suitcase CD turntable. Features: - Authentic design taken from 60's - CD player - Record player - Speaker size: 4" x 2 - Power output 1.0W - Volume control - 33-1/3, 45 and 78 rpm turntable - Drawer type CD player - Vinyl cover

Philco suitcase CD turntable.
Features:
- Authentic design taken from 60's
- CD player
- Record player
- Speaker size: 4" x 2
- Power output 1.0W
- Volume control
- 33-1/3, 45 and 78 rpm turntable
- Drawer type CD player
- Vinyl cover

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number PHILCO-SUITCASE
Product Name Polyconcept U.S.A, Inc. Philco Suitcase CD Turntable
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Instrument Cases - 1951517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details