TelephoneStuff.com Hubbell Round Plastic Low Voltage Divider Floor Box PFBT1A

Description
Round Plastic Low Voltage Divider Floor Box is made from PVC material and is required for multi-service applications. Divider Floor Box Features: - Consists of one insulator and one wiring enclosure - Listings: UL Listed File #E92074 - Dimension A: 4.65" - Dimension B: 4.12" - Low Voltage Divider installs inside the PFB1 floor box for multi-service applications - Use separate conduit runs for power and voice/data cables - Insulator: Accepts Hubbell standard duplex receptacles or 15A Twist-Lock duplex receptacles (HBL4700 series) - Separates receptacle from low-voltage wiring - Wiring Enclosure: Power Capacity: 19.60 cubic inches plus 2.40 cubic inches per inch of tube
Description
Round Plastic Low Voltage Divider Floor Box is made from PVC material and is required for multi-service applications. Divider Floor Box Features: - Consists of one insulator and one wiring enclosure - Listings: UL Listed File #E92074 - Dimension A: 4.65" - Dimension B: 4.12" - Low Voltage Divider installs inside the PFB1 floor box for multi-service applications - Use separate conduit runs for power and voice/data cables - Insulator: Accepts Hubbell standard duplex receptacles or 15A Twist-Lock duplex receptacles (HBL4700 series) - Separates receptacle from low-voltage wiring - Wiring Enclosure: Power Capacity: 19.60 cubic inches plus 2.40 cubic inches per inch of tube

Suppliers

Company
Product
Description
Supplier Links
Hubbell Round Plastic Low Voltage Divider Floor Box - PFBT1A - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Round Plastic Low Voltage Divider Floor Box
PFBT1A
Hubbell Round Plastic Low Voltage Divider Floor Box PFBT1A
Round Plastic Low Voltage Divider Floor Box is made from PVC material and is required for multi-service applications. Divider Floor Box Features: - Consists of one insulator and one wiring enclosure - Listings: UL Listed File #E92074 - Dimension A: 4.65" - Dimension B: 4.12" - Low Voltage Divider installs inside the PFB1 floor box for multi-service applications - Use separate conduit runs for power and voice/data cables - Insulator: Accepts Hubbell standard duplex receptacles or 15A Twist-Lock duplex receptacles (HBL4700 series) - Separates receptacle from low-voltage wiring - Wiring Enclosure: Power Capacity: 19.60 cubic inches plus 2.40 cubic inches per inch of tube

Round Plastic Low Voltage Divider Floor Box is made from PVC material and is required for multi-service applications.
Divider Floor Box Features:
- Consists of one insulator and one wiring enclosure
- Listings: UL Listed File #E92074
- Dimension A: 4.65"
- Dimension B: 4.12"
- Low Voltage Divider installs inside the PFB1 floor box for multi-service applications - Use separate conduit runs for power and voice/data cables
- Insulator: Accepts Hubbell standard duplex receptacles or 15A Twist-Lock duplex receptacles (HBL4700 series) - Separates receptacle from low-voltage wiring
- Wiring Enclosure: Power Capacity: 19.60 cubic inches plus 2.40 cubic inches per inch of tube

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PFBT1A
Product Name Hubbell Round Plastic Low Voltage Divider Floor Box
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3021L - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details