TelephoneStuff.com Hubbell Round Plastic Floor Box PFB1

Description
Round non-metallic (plastic) Floor Box offers an economical solution for single and multi-service applications. These Floor Boxes accept non-metallic and brass covers and flanges. Floor Box Features: - Minimum Depth of Pour: 3.00" - Plastic Floor Box Item: Round Floor Box - Material: PVC - Internal Diameter: 5.00" - Concrete Cover Diameter: 6.00" - UL Listed File #E92074 - Overall Cubic Inch Capacity: 100 cubic inches or 19.5 cubic inches per inch of depth (prior to cutting level to floor) - Hubs: Four entry hubs, two 1" and two 3/4" - Reducer/Closure Plugs: Dual purpose plugs close off unused hubs or act as reducers - Plug Dimensions: Two 1" plugs close off 1" hub or reduce 1" hub to 3/4" - Two 3/4” plugs close off 3/4" hub or reduce 3/4" hub to 1/2" - Conduit Selection: Accepts 1/2", 3/4" and 1" schedule 40 and schedule 80 rigid PVC conduit and ENT (electrical non-metallic tubing) - Accepts steel conduit if female adapter PVC fittings are used
Description
Round non-metallic (plastic) Floor Box offers an economical solution for single and multi-service applications. These Floor Boxes accept non-metallic and brass covers and flanges. Floor Box Features: - Minimum Depth of Pour: 3.00" - Plastic Floor Box Item: Round Floor Box - Material: PVC - Internal Diameter: 5.00" - Concrete Cover Diameter: 6.00" - UL Listed File #E92074 - Overall Cubic Inch Capacity: 100 cubic inches or 19.5 cubic inches per inch of depth (prior to cutting level to floor) - Hubs: Four entry hubs, two 1" and two 3/4" - Reducer/Closure Plugs: Dual purpose plugs close off unused hubs or act as reducers - Plug Dimensions: Two 1" plugs close off 1" hub or reduce 1" hub to 3/4" - Two 3/4” plugs close off 3/4" hub or reduce 3/4" hub to 1/2" - Conduit Selection: Accepts 1/2", 3/4" and 1" schedule 40 and schedule 80 rigid PVC conduit and ENT (electrical non-metallic tubing) - Accepts steel conduit if female adapter PVC fittings are used

Suppliers

Company
Product
Description
Supplier Links
Hubbell Round Plastic Floor Box - PFB1 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Round Plastic Floor Box
PFB1
Hubbell Round Plastic Floor Box PFB1
Round non-metallic (plastic) Floor Box offers an economical solution for single and multi-service applications. These Floor Boxes accept non-metallic and brass covers and flanges. Floor Box Features: - Minimum Depth of Pour: 3.00" - Plastic Floor Box Item: Round Floor Box - Material: PVC - Internal Diameter: 5.00" - Concrete Cover Diameter: 6.00" - UL Listed File #E92074 - Overall Cubic Inch Capacity: 100 cubic inches or 19.5 cubic inches per inch of depth (prior to cutting level to floor) - Hubs: Four entry hubs, two 1" and two 3/4" - Reducer/Closure Plugs: Dual purpose plugs close off unused hubs or act as reducers - Plug Dimensions: Two 1" plugs close off 1" hub or reduce 1" hub to 3/4" - Two 3/4” plugs close off 3/4" hub or reduce 3/4" hub to 1/2" - Conduit Selection: Accepts 1/2", 3/4" and 1" schedule 40 and schedule 80 rigid PVC conduit and ENT (electrical non-metallic tubing) - Accepts steel conduit if female adapter PVC fittings are used

Round non-metallic (plastic) Floor Box offers an economical solution for single and multi-service applications. These Floor Boxes accept non-metallic and brass covers and flanges.
Floor Box Features:
- Minimum Depth of Pour: 3.00"
- Plastic Floor Box Item: Round Floor Box
- Material: PVC
- Internal Diameter: 5.00"
- Concrete Cover Diameter: 6.00"
- UL Listed File #E92074
- Overall Cubic Inch Capacity: 100 cubic inches or 19.5 cubic inches per inch of depth (prior to cutting level to floor)
- Hubs: Four entry hubs, two 1" and two 3/4"
- Reducer/Closure Plugs: Dual purpose plugs close off unused hubs or act as reducers
- Plug Dimensions: Two 1" plugs close off 1" hub or reduce 1" hub to 3/4" - Two 3/4” plugs close off 3/4" hub or reduce 3/4" hub to 1/2"
- Conduit Selection: Accepts 1/2", 3/4" and 1" schedule 40 and schedule 80 rigid PVC conduit and ENT (electrical non-metallic tubing)
- Accepts steel conduit if female adapter PVC fittings are used

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PFB1
Product Name Hubbell Round Plastic Floor Box
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - FG-3-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Toggle Switch Plate
Opening / Devices Three
View Details