TelephoneStuff.com Tripp Lite Metered PDU / Power Distribution Unit - 40 Amp PDUMV40

Description
Metered PDU / Power Distribution Unit provides an efficient and manageable power distribution solution for multiple servers with dual redundant power supplies, or any other application that requires numerous outlets, high capacity, and a compact form factor. Features: - Switch-less Design: Eliminates accidental shutoff of connected equipment - All-in-one Zero U form factor enables efficient, single-enclosure installations - Dual independent circuit design delivers high capacity across 32 outlets in minimal space - Input plugs, input power cords, breakers and outlets are color-coded to match each independent 20A circuit, allowing simplified cable management for multi-server configurations - Dual digital current monitoring displays (1 for each circuit) - 10 ft. dual input power cords increase mounting flexibility; mounting hardware included - Combines advantages of two separate high-current PDU's without extra expense, increased space requirements and added management complexity - Includes two adapters that convert NEMA L5-20P input plugs to NEMA 5-20P - Twist-lock interface ensures secure connection - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 40 amps - Outlet Quantity/Type: 32 / NEMA 5-15/20R - Maximum Input: 40 amps - Input Cord Length: Two 10-ft. power cords - UL Listed - RoHS Compliant Package Contents: - (1) PDUMV40 Dual Vertical Circuit/Metered PDU - (1) Mounting Hardware - (2) NEMA L5-20P to 5-20P Plug Adapters - (1) Owner's Manual with Warranty Information
Description
Metered PDU / Power Distribution Unit provides an efficient and manageable power distribution solution for multiple servers with dual redundant power supplies, or any other application that requires numerous outlets, high capacity, and a compact form factor. Features: - Switch-less Design: Eliminates accidental shutoff of connected equipment - All-in-one Zero U form factor enables efficient, single-enclosure installations - Dual independent circuit design delivers high capacity across 32 outlets in minimal space - Input plugs, input power cords, breakers and outlets are color-coded to match each independent 20A circuit, allowing simplified cable management for multi-server configurations - Dual digital current monitoring displays (1 for each circuit) - 10 ft. dual input power cords increase mounting flexibility; mounting hardware included - Combines advantages of two separate high-current PDU's without extra expense, increased space requirements and added management complexity - Includes two adapters that convert NEMA L5-20P input plugs to NEMA 5-20P - Twist-lock interface ensures secure connection - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 40 amps - Outlet Quantity/Type: 32 / NEMA 5-15/20R - Maximum Input: 40 amps - Input Cord Length: Two 10-ft. power cords - UL Listed - RoHS Compliant Package Contents: - (1) PDUMV40 Dual Vertical Circuit/Metered PDU - (1) Mounting Hardware - (2) NEMA L5-20P to 5-20P Plug Adapters - (1) Owner's Manual with Warranty Information

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Metered PDU / Power Distribution Unit - 40 Amp - PDUMV40 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Metered PDU / Power Distribution Unit - 40 Amp
PDUMV40
Tripp Lite Metered PDU / Power Distribution Unit - 40 Amp PDUMV40
Metered PDU / Power Distribution Unit provides an efficient and manageable power distribution solution for multiple servers with dual redundant power supplies, or any other application that requires numerous outlets, high capacity, and a compact form factor. Features: - Switch-less Design: Eliminates accidental shutoff of connected equipment - All-in-one Zero U form factor enables efficient, single-enclosure installations - Dual independent circuit design delivers high capacity across 32 outlets in minimal space - Input plugs, input power cords, breakers and outlets are color-coded to match each independent 20A circuit, allowing simplified cable management for multi-server configurations - Dual digital current monitoring displays (1 for each circuit) - 10 ft. dual input power cords increase mounting flexibility; mounting hardware included - Combines advantages of two separate high-current PDU's without extra expense, increased space requirements and added management complexity - Includes two adapters that convert NEMA L5-20P input plugs to NEMA 5-20P - Twist-lock interface ensures secure connection - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 40 amps - Outlet Quantity/Type: 32 / NEMA 5-15/20R - Maximum Input: 40 amps - Input Cord Length: Two 10-ft. power cords - UL Listed - RoHS Compliant Package Contents: - (1) PDUMV40 Dual Vertical Circuit/Metered PDU - (1) Mounting Hardware - (2) NEMA L5-20P to 5-20P Plug Adapters - (1) Owner's Manual with Warranty Information

Metered PDU / Power Distribution Unit provides an efficient and manageable power distribution solution for multiple servers with dual redundant power supplies, or any other application that requires numerous outlets, high capacity, and a compact form factor.
Features:
- Switch-less Design: Eliminates accidental shutoff of connected equipment
- All-in-one Zero U form factor enables efficient, single-enclosure installations
- Dual independent circuit design delivers high capacity across 32 outlets in minimal space
- Input plugs, input power cords, breakers and outlets are color-coded to match each independent 20A circuit, allowing simplified cable management for multi-server configurations
- Dual digital current monitoring displays (1 for each circuit)
- 10 ft. dual input power cords increase mounting flexibility; mounting hardware included
- Combines advantages of two separate high-current PDU's without extra expense, increased space requirements and added management complexity
- Includes two adapters that convert NEMA L5-20P input plugs to NEMA 5-20P
- Twist-lock interface ensures secure connection
- Voltage Compatibility: 120V
- Output Frequency: 50 / 60 Hz
- Overload Protection: 40 amps
- Outlet Quantity/Type: 32 / NEMA 5-15/20R
- Maximum Input: 40 amps
- Input Cord Length: Two 10-ft. power cords
- UL Listed
- RoHS Compliant
Package Contents:
- (1) PDUMV40 Dual Vertical Circuit/Metered PDU
- (1) Mounting Hardware
- (2) NEMA L5-20P to 5-20P Plug Adapters
- (1) Owner's Manual with Warranty Information

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number PDUMV40
Product Name Tripp Lite Metered PDU / Power Distribution Unit - 40 Amp
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1801617-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Power Distribution Units - 2703390 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type F
View Details