TelephoneStuff.com Tripp Lite Metered PDU / Power Distribution Unit - 20 Amp PDUMV20

Description
Metered PDU / Power Distribution Unit offers 20 amp, 120V multi-outlet AC power distribution in a convenient 60-inch mountable housing. Features: - Corded AC power distribution unit with 20 amp capacity and 20 AC receptacles - Digital current monitoring display - Sturdy 60-inch aluminum housing - Tool-less installation supports fast installation in button-mount compatible equipment racks - Included hardware allows for Zero-U configurations in rack enclosures - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, network, and telecom applications - Lighted power switch with locking transparent safety cover prevents accidental shutoff of connected devices - 20 amp electrical capacity - 120V, 50/60Hz electrical compatibility - 15' Power Cord - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 20 amps - Outlet Quantity/Type: 20 / NEMA 5-15/20R - Maximum Input: 20 amps - Input Cord Length: 15 ft. - UL Listed - RoHS Compliant Package Contents: - (1) PDUMV20 Metered Vertical PDU - (1) L5-20P to 5-20P Plug Adapter - (1) Mounting Hardware - (6) Protective Outlet Covers - (1) Instruction manual with warranty information
Description
Metered PDU / Power Distribution Unit offers 20 amp, 120V multi-outlet AC power distribution in a convenient 60-inch mountable housing. Features: - Corded AC power distribution unit with 20 amp capacity and 20 AC receptacles - Digital current monitoring display - Sturdy 60-inch aluminum housing - Tool-less installation supports fast installation in button-mount compatible equipment racks - Included hardware allows for Zero-U configurations in rack enclosures - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, network, and telecom applications - Lighted power switch with locking transparent safety cover prevents accidental shutoff of connected devices - 20 amp electrical capacity - 120V, 50/60Hz electrical compatibility - 15' Power Cord - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 20 amps - Outlet Quantity/Type: 20 / NEMA 5-15/20R - Maximum Input: 20 amps - Input Cord Length: 15 ft. - UL Listed - RoHS Compliant Package Contents: - (1) PDUMV20 Metered Vertical PDU - (1) L5-20P to 5-20P Plug Adapter - (1) Mounting Hardware - (6) Protective Outlet Covers - (1) Instruction manual with warranty information

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Metered PDU / Power Distribution Unit - 20 Amp - PDUMV20 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Metered PDU / Power Distribution Unit - 20 Amp
PDUMV20
Tripp Lite Metered PDU / Power Distribution Unit - 20 Amp PDUMV20
Metered PDU / Power Distribution Unit offers 20 amp, 120V multi-outlet AC power distribution in a convenient 60-inch mountable housing. Features: - Corded AC power distribution unit with 20 amp capacity and 20 AC receptacles - Digital current monitoring display - Sturdy 60-inch aluminum housing - Tool-less installation supports fast installation in button-mount compatible equipment racks - Included hardware allows for Zero-U configurations in rack enclosures - Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, network, and telecom applications - Lighted power switch with locking transparent safety cover prevents accidental shutoff of connected devices - 20 amp electrical capacity - 120V, 50/60Hz electrical compatibility - 15' Power Cord - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 20 amps - Outlet Quantity/Type: 20 / NEMA 5-15/20R - Maximum Input: 20 amps - Input Cord Length: 15 ft. - UL Listed - RoHS Compliant Package Contents: - (1) PDUMV20 Metered Vertical PDU - (1) L5-20P to 5-20P Plug Adapter - (1) Mounting Hardware - (6) Protective Outlet Covers - (1) Instruction manual with warranty information

Metered PDU / Power Distribution Unit offers 20 amp, 120V multi-outlet AC power distribution in a convenient 60-inch mountable housing.
Features:
- Corded AC power distribution unit with 20 amp capacity and 20 AC receptacles
- Digital current monitoring display
- Sturdy 60-inch aluminum housing
- Tool-less installation supports fast installation in button-mount compatible equipment racks
- Included hardware allows for Zero-U configurations in rack enclosures
- Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, network, and telecom applications
- Lighted power switch with locking transparent safety cover prevents accidental shutoff of connected devices
- 20 amp electrical capacity
- 120V, 50/60Hz electrical compatibility
- 15' Power Cord
- Voltage Compatibility: 120V
- Output Frequency: 50 / 60 Hz
- Overload Protection: 20 amps
- Outlet Quantity/Type: 20 / NEMA 5-15/20R
- Maximum Input: 20 amps
- Input Cord Length: 15 ft.
- UL Listed
- RoHS Compliant
Package Contents:
- (1) PDUMV20 Metered Vertical PDU
- (1) L5-20P to 5-20P Plug Adapter
- (1) Mounting Hardware
- (6) Protective Outlet Covers
- (1) Instruction manual with warranty information

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number PDUMV20
Product Name Tripp Lite Metered PDU / Power Distribution Unit - 20 Amp
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1-2141095-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 2703433 - RS Components, Ltd.
Specs
Number of Outlets 7
Outlets Type F
Features On-Off Switch
View Details