TelephoneStuff.com Tripp Lite Metered PDU / Power Distribution Unit - 15 Amp PDUMV15

Description
Metered PDU / Power Distribution Unit offers 15 amp, 120V multi-outlet AC power distribution in a convenient 48-inch mountable housing. Features: - Digital current monitoring display - Sturdy all-metal 48-inch corded PDU - Includes hardware for Zero U configuration in rack enclosures as well as horizontal mounting in raceways and more - 16 NEMA 5-15R output receptacles - Lighted power switch with locking transparent safety cover prevents accidental shutoff of connected devices - 15 amp electrical capacity with circuit breaker - 120V, 50 /60Hz electrical compatibility - 15 ft. power cord - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 15 amps - Outlet Quantity/Type: 16 / NEMA 5-15R - Maximum Input: 15 amps - Input Cord Length: 15 ft. - UL listed - RoHS Compliant Package Contents: - (1) PDUMV15 Metered Vertical PDU - (1) Mounting Hardware - (6) Outlet Safety Covers - (1) Owner's Manual with Warranty Information
Description
Metered PDU / Power Distribution Unit offers 15 amp, 120V multi-outlet AC power distribution in a convenient 48-inch mountable housing. Features: - Digital current monitoring display - Sturdy all-metal 48-inch corded PDU - Includes hardware for Zero U configuration in rack enclosures as well as horizontal mounting in raceways and more - 16 NEMA 5-15R output receptacles - Lighted power switch with locking transparent safety cover prevents accidental shutoff of connected devices - 15 amp electrical capacity with circuit breaker - 120V, 50 /60Hz electrical compatibility - 15 ft. power cord - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 15 amps - Outlet Quantity/Type: 16 / NEMA 5-15R - Maximum Input: 15 amps - Input Cord Length: 15 ft. - UL listed - RoHS Compliant Package Contents: - (1) PDUMV15 Metered Vertical PDU - (1) Mounting Hardware - (6) Outlet Safety Covers - (1) Owner's Manual with Warranty Information

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Metered PDU / Power Distribution Unit - 15 Amp - PDUMV15 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Metered PDU / Power Distribution Unit - 15 Amp
PDUMV15
Tripp Lite Metered PDU / Power Distribution Unit - 15 Amp PDUMV15
Metered PDU / Power Distribution Unit offers 15 amp, 120V multi-outlet AC power distribution in a convenient 48-inch mountable housing. Features: - Digital current monitoring display - Sturdy all-metal 48-inch corded PDU - Includes hardware for Zero U configuration in rack enclosures as well as horizontal mounting in raceways and more - 16 NEMA 5-15R output receptacles - Lighted power switch with locking transparent safety cover prevents accidental shutoff of connected devices - 15 amp electrical capacity with circuit breaker - 120V, 50 /60Hz electrical compatibility - 15 ft. power cord - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 15 amps - Outlet Quantity/Type: 16 / NEMA 5-15R - Maximum Input: 15 amps - Input Cord Length: 15 ft. - UL listed - RoHS Compliant Package Contents: - (1) PDUMV15 Metered Vertical PDU - (1) Mounting Hardware - (6) Outlet Safety Covers - (1) Owner's Manual with Warranty Information

Metered PDU / Power Distribution Unit offers 15 amp, 120V multi-outlet AC power distribution in a convenient 48-inch mountable housing.
Features:
- Digital current monitoring display
- Sturdy all-metal 48-inch corded PDU
- Includes hardware for Zero U configuration in rack enclosures as well as horizontal mounting in raceways and more
- 16 NEMA 5-15R output receptacles
- Lighted power switch with locking transparent safety cover prevents accidental shutoff of connected devices
- 15 amp electrical capacity with circuit breaker
- 120V, 50 /60Hz electrical compatibility
- 15 ft. power cord
- Voltage Compatibility: 120V
- Output Frequency: 50 / 60 Hz
- Overload Protection: 15 amps
- Outlet Quantity/Type: 16 / NEMA 5-15R
- Maximum Input: 15 amps
- Input Cord Length: 15 ft.
- UL listed
- RoHS Compliant
Package Contents:
- (1) PDUMV15 Metered Vertical PDU
- (1) Mounting Hardware
- (6) Outlet Safety Covers
- (1) Owner's Manual with Warranty Information

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number PDUMV15
Product Name Tripp Lite Metered PDU / Power Distribution Unit - 15 Amp
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 2703399 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type G
View Details