TelephoneStuff.com Tripp Lite Switched, Metered Power Distribution Unit with.. PDUMH20ATNET

Description
Switched, Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and outlet power condition via secure network or web browser interface. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Web/network monitoring card enables remote power monitoring and control of power to each outlet - Dual input cords, one attached (primary) and one optional-use detachable cord (secondary) - Included cordsets support 5-20P and L5-20P plug-in connections via secure adapters - Individually controlled outlets provide load management to networked equipment - Sequential outlet turn on eliminates power up in-rush of connected devices on initial power up - Front panel digital ammeter displays power consumption in amps - 16 built-in NEMA 5-15/20R output receptacles - Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use of a full time sine wave UPS, like Tripp Lite's SmartOnline series) - Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of phase angle, to offer support for a variety of unique redundant power applications - Small 1U rackmount format installs in only one rack space with a maximum installed depth of 14.5 inches - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Outlet Quantity/Type: 16 / NEMA 5-15/20R - Maximum Input: 20 amps - Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters - Input Cord Length: 12 ft. (3.6m) (each) - UL listed - RoHS Compliant Package Contents: - (1) PDU with attached L5-20P input power cord - (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input - (2) NEMA L5-20R to NEMA 5-20P plug adapters - (1) Installable 1U mounting brackets - (1) User manual with warranty information
Description
Switched, Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and outlet power condition via secure network or web browser interface. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Web/network monitoring card enables remote power monitoring and control of power to each outlet - Dual input cords, one attached (primary) and one optional-use detachable cord (secondary) - Included cordsets support 5-20P and L5-20P plug-in connections via secure adapters - Individually controlled outlets provide load management to networked equipment - Sequential outlet turn on eliminates power up in-rush of connected devices on initial power up - Front panel digital ammeter displays power consumption in amps - 16 built-in NEMA 5-15/20R output receptacles - Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use of a full time sine wave UPS, like Tripp Lite's SmartOnline series) - Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of phase angle, to offer support for a variety of unique redundant power applications - Small 1U rackmount format installs in only one rack space with a maximum installed depth of 14.5 inches - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Outlet Quantity/Type: 16 / NEMA 5-15/20R - Maximum Input: 20 amps - Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters - Input Cord Length: 12 ft. (3.6m) (each) - UL listed - RoHS Compliant Package Contents: - (1) PDU with attached L5-20P input power cord - (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input - (2) NEMA L5-20R to NEMA 5-20P plug adapters - (1) Installable 1U mounting brackets - (1) User manual with warranty information

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Switched, Metered Power Distribution Unit with.. - PDUMH20ATNET - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Switched, Metered Power Distribution Unit with..
PDUMH20ATNET
Tripp Lite Switched, Metered Power Distribution Unit with.. PDUMH20ATNET
Switched, Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and outlet power condition via secure network or web browser interface. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Web/network monitoring card enables remote power monitoring and control of power to each outlet - Dual input cords, one attached (primary) and one optional-use detachable cord (secondary) - Included cordsets support 5-20P and L5-20P plug-in connections via secure adapters - Individually controlled outlets provide load management to networked equipment - Sequential outlet turn on eliminates power up in-rush of connected devices on initial power up - Front panel digital ammeter displays power consumption in amps - 16 built-in NEMA 5-15/20R output receptacles - Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use of a full time sine wave UPS, like Tripp Lite's SmartOnline series) - Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of phase angle, to offer support for a variety of unique redundant power applications - Small 1U rackmount format installs in only one rack space with a maximum installed depth of 14.5 inches - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Outlet Quantity/Type: 16 / NEMA 5-15/20R - Maximum Input: 20 amps - Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters - Input Cord Length: 12 ft. (3.6m) (each) - UL listed - RoHS Compliant Package Contents: - (1) PDU with attached L5-20P input power cord - (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input - (2) NEMA L5-20R to NEMA 5-20P plug adapters - (1) Installable 1U mounting brackets - (1) User manual with warranty information

Switched, Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU
power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load capacity, and outlet power condition via secure network or web browser interface.
Features:
- 120V / 20A metered PDU system with automatic transfer switch (ATS)
- Web/network monitoring card enables remote power monitoring and control of power to each outlet
- Dual input cords, one attached (primary) and one optional-use detachable cord (secondary)
- Included cordsets support 5-20P and L5-20P plug-in connections via secure adapters
- Individually controlled outlets provide load management to networked equipment
- Sequential outlet turn on eliminates power up in-rush of connected devices on initial power up
- Front panel digital ammeter displays power consumption in amps
- 16 built-in NEMA 5-15/20R output receptacles
- Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use of a full time sine wave UPS, like Tripp Lite's SmartOnline series)
- Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of phase angle, to offer support for a variety of unique
redundant power applications
- Small 1U rackmount format installs in only one rack space with a maximum installed depth of 14.5 inches
- Voltage Compatibility: 120V
- Output Frequency: 50 / 60 Hz
- Outlet Quantity/Type: 16 / NEMA 5-15/20R
- Maximum Input: 20 amps
- Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters
- Input Cord Length: 12 ft. (3.6m) (each)
- UL listed
- RoHS Compliant
Package Contents:
- (1) PDU with attached L5-20P input power cord
- (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input
- (2) NEMA L5-20R to NEMA 5-20P plug adapters
- (1) Installable 1U mounting brackets
- (1) User manual with warranty information

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number PDUMH20ATNET
Product Name Tripp Lite Switched, Metered Power Distribution Unit with..
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 185403-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 2702189 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type E - French
View Details