TelephoneStuff.com Tripp Lite Metered Power Distribution Unit with ATS - 20.. PDUMH20AT

Description
Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one optional-use detachable cord (secondary) - Included cordsets support 5-20P and L5-20P plug-in connections via secure adapters - Front panel digital ammeter displays power consumption in amps - 16 built-in NEMA 5-15/20R output receptacles - Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use of a full time sine wave UPS, like Tripp Lite's SmartOnline series) - Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of phase angle, to offer support for a variety of unique redundant power applications - Small 1U rackmount format installs in only one rack space with a maximum installed depth of 14.5 inches - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Outlet Quantity/Type: 16 / NEMA 5-15/20R - Maximum Input: 20 amps - Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters - UL listed - RoHS Compliant Package Contents: - (1) PDU with attached L5-20P input power cord - (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input - (2) NEMA L5-20R to NEMA 5-20P plug adapters - (1) Installable 1U mounting brackets - (1) User manual with warranty information
Description
Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one optional-use detachable cord (secondary) - Included cordsets support 5-20P and L5-20P plug-in connections via secure adapters - Front panel digital ammeter displays power consumption in amps - 16 built-in NEMA 5-15/20R output receptacles - Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use of a full time sine wave UPS, like Tripp Lite's SmartOnline series) - Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of phase angle, to offer support for a variety of unique redundant power applications - Small 1U rackmount format installs in only one rack space with a maximum installed depth of 14.5 inches - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Outlet Quantity/Type: 16 / NEMA 5-15/20R - Maximum Input: 20 amps - Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters - UL listed - RoHS Compliant Package Contents: - (1) PDU with attached L5-20P input power cord - (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input - (2) NEMA L5-20R to NEMA 5-20P plug adapters - (1) Installable 1U mounting brackets - (1) User manual with warranty information

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Metered Power Distribution Unit with ATS - 20.. - PDUMH20AT - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Metered Power Distribution Unit with ATS - 20..
PDUMH20AT
Tripp Lite Metered Power Distribution Unit with ATS - 20.. PDUMH20AT
Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one optional-use detachable cord (secondary) - Included cordsets support 5-20P and L5-20P plug-in connections via secure adapters - Front panel digital ammeter displays power consumption in amps - 16 built-in NEMA 5-15/20R output receptacles - Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use of a full time sine wave UPS, like Tripp Lite's SmartOnline series) - Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of phase angle, to offer support for a variety of unique redundant power applications - Small 1U rackmount format installs in only one rack space with a maximum installed depth of 14.5 inches - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Outlet Quantity/Type: 16 / NEMA 5-15/20R - Maximum Input: 20 amps - Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters - UL listed - RoHS Compliant Package Contents: - (1) PDU with attached L5-20P input power cord - (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input - (2) NEMA L5-20R to NEMA 5-20P plug adapters - (1) Installable 1U mounting brackets - (1) User manual with warranty information

Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps.
Features:
- 120V / 20A metered PDU system with automatic transfer switch (ATS)
- Dual input cords, one attached (primary) and one optional-use detachable cord (secondary)
- Included cordsets support 5-20P and L5-20P plug-in connections via secure adapters
- Front panel digital ammeter displays power consumption in amps
- 16 built-in NEMA 5-15/20R output receptacles
- Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use of a full time sine wave UPS, like Tripp Lite's SmartOnline series)
- Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of phase angle, to offer support for a variety of unique redundant power applications
- Small 1U rackmount format installs in only one rack space with a maximum installed depth of 14.5 inches
- Voltage Compatibility: 120V
- Output Frequency: 50 / 60 Hz
- Outlet Quantity/Type: 16 / NEMA 5-15/20R
- Maximum Input: 20 amps
- Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters
- UL listed
- RoHS Compliant
Package Contents:
- (1) PDU with attached L5-20P input power cord
- (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input
- (2) NEMA L5-20R to NEMA 5-20P plug adapters
- (1) Installable 1U mounting brackets
- (1) User manual with warranty information

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number PDUMH20AT
Product Name Tripp Lite Metered Power Distribution Unit with ATS - 20..
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 2703387 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details