TelephoneStuff.com Tripp Lite 1U Rackmount Metered Power Distribution Unit PDUMH15

Description
1U Rackmount Metered Power Distribution Unit offers a digital current monitor and provides 15 amps of 120 volt capacity in a versatile multi-mount cabinet. Features: - 120V, 15A metered rackmount AC power distribution unit - Front panel digital current monitoring display shows power consumption of connected equipment - Versatile all-metal rackmount cabinet with detachable mounting flanges allows wall-mount, under-counter, and 19-inch rackmount mounting in both 1U and zero U formats - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 13 NEMA 5-15R output receptacles accept common NEMA5-15P equipment plugs - 15 foot AC power cord with NEMA5-15P plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 15 amp electrical capacity with circuit breaker - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 15A - Outlet Quantity / Type: 13 / NEMA 5-15R - Maximum Input: 15 amps - Input Cord Length: 15 feet - UL listed - RoHS Compliant Package Contents: - (1) PDUMH15 Metered Rackmount PDU - (1) Owner's Manual with Warranty Information
Description
1U Rackmount Metered Power Distribution Unit offers a digital current monitor and provides 15 amps of 120 volt capacity in a versatile multi-mount cabinet. Features: - 120V, 15A metered rackmount AC power distribution unit - Front panel digital current monitoring display shows power consumption of connected equipment - Versatile all-metal rackmount cabinet with detachable mounting flanges allows wall-mount, under-counter, and 19-inch rackmount mounting in both 1U and zero U formats - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 13 NEMA 5-15R output receptacles accept common NEMA5-15P equipment plugs - 15 foot AC power cord with NEMA5-15P plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 15 amp electrical capacity with circuit breaker - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 15A - Outlet Quantity / Type: 13 / NEMA 5-15R - Maximum Input: 15 amps - Input Cord Length: 15 feet - UL listed - RoHS Compliant Package Contents: - (1) PDUMH15 Metered Rackmount PDU - (1) Owner's Manual with Warranty Information

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 1U Rackmount Metered Power Distribution Unit - PDUMH15 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 1U Rackmount Metered Power Distribution Unit
PDUMH15
Tripp Lite 1U Rackmount Metered Power Distribution Unit PDUMH15
1U Rackmount Metered Power Distribution Unit offers a digital current monitor and provides 15 amps of 120 volt capacity in a versatile multi-mount cabinet. Features: - 120V, 15A metered rackmount AC power distribution unit - Front panel digital current monitoring display shows power consumption of connected equipment - Versatile all-metal rackmount cabinet with detachable mounting flanges allows wall-mount, under-counter, and 19-inch rackmount mounting in both 1U and zero U formats - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 13 NEMA 5-15R output receptacles accept common NEMA5-15P equipment plugs - 15 foot AC power cord with NEMA5-15P plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 15 amp electrical capacity with circuit breaker - Voltage Compatibility: 120V - Output Frequency: 50 / 60 Hz - Overload Protection: 15A - Outlet Quantity / Type: 13 / NEMA 5-15R - Maximum Input: 15 amps - Input Cord Length: 15 feet - UL listed - RoHS Compliant Package Contents: - (1) PDUMH15 Metered Rackmount PDU - (1) Owner's Manual with Warranty Information

1U Rackmount Metered Power Distribution Unit offers a digital current monitor and provides 15 amps of 120 volt capacity in a versatile multi-mount cabinet.
Features:
- 120V, 15A metered rackmount AC power distribution unit
- Front panel digital current monitoring display shows power consumption of connected equipment
- Versatile all-metal rackmount cabinet with detachable mounting flanges allows wall-mount, under-counter, and 19-inch rackmount mounting in both 1U and zero U formats
- Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
- 13 NEMA 5-15R output receptacles accept common NEMA5-15P equipment plugs
- 15 foot AC power cord with NEMA5-15P plug connection
- Switch-free design prevents the potential for accidental shutoff of connected loads
- 15 amp electrical capacity with circuit breaker
- Voltage Compatibility: 120V
- Output Frequency: 50 / 60 Hz
- Overload Protection: 15A
- Outlet Quantity / Type: 13 / NEMA 5-15R
- Maximum Input: 15 amps
- Input Cord Length: 15 feet
- UL listed
- RoHS Compliant
Package Contents:
- (1) PDUMH15 Metered Rackmount PDU
- (1) Owner's Manual with Warranty Information

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number PDUMH15
Product Name Tripp Lite 1U Rackmount Metered Power Distribution Unit
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2006635 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type E
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details