TelephoneStuff.com Tripp Lite 24 Amp AC Power Distribution Unit PDU2430

Description
Tripp Lite's PDU2430 AC power distribution unit offers 24 amp, 120v capacity in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded AC power distribution unit with 24 amp capacity and 24 AC receptacles (12 front / 12 rear) - Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or 0U formats - Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Attractive all-metal housing with 12 front facing and 12 rear facing receptacles measures only 2.75 inches in depth - 24 NEMA5-15R Output receptacles - 15 Foot AC cord NEMA L5-30 plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 24 Amp total electrical capacity with two 15A circuit breakers - 120V AC, 50/60Hz Electrical compatibility
Description
Tripp Lite's PDU2430 AC power distribution unit offers 24 amp, 120v capacity in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded AC power distribution unit with 24 amp capacity and 24 AC receptacles (12 front / 12 rear) - Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or 0U formats - Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Attractive all-metal housing with 12 front facing and 12 rear facing receptacles measures only 2.75 inches in depth - 24 NEMA5-15R Output receptacles - 15 Foot AC cord NEMA L5-30 plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 24 Amp total electrical capacity with two 15A circuit breakers - 120V AC, 50/60Hz Electrical compatibility

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 24 Amp AC Power Distribution Unit - PDU2430 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 24 Amp AC Power Distribution Unit
PDU2430
Tripp Lite 24 Amp AC Power Distribution Unit PDU2430
Tripp Lite's PDU2430 AC power distribution unit offers 24 amp, 120v capacity in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded AC power distribution unit with 24 amp capacity and 24 AC receptacles (12 front / 12 rear) - Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or 0U formats - Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Attractive all-metal housing with 12 front facing and 12 rear facing receptacles measures only 2.75 inches in depth - 24 NEMA5-15R Output receptacles - 15 Foot AC cord NEMA L5-30 plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 24 Amp total electrical capacity with two 15A circuit breakers - 120V AC, 50/60Hz Electrical compatibility

Tripp Lite's PDU2430 AC power distribution unit offers 24 amp, 120v capacity in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation.
Power Distribution Unit Features:
- Corded AC power distribution unit with 24 amp capacity and 24 AC receptacles (12 front / 12 rear)
- Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or 0U formats
- Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure
- Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
- Attractive all-metal housing with 12 front facing and 12 rear facing receptacles measures only 2.75 inches in depth
- 24 NEMA5-15R Output receptacles
- 15 Foot AC cord NEMA L5-30 plug connection
- Switch-free design prevents the potential for accidental shutoff of connected loads
- 24 Amp total electrical capacity with two 15A circuit breakers
- 120V AC, 50/60Hz Electrical compatibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number PDU2430
Product Name Tripp Lite 24 Amp AC Power Distribution Unit
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1801617-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2702249 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type E - French
View Details