TelephoneStuff.com Tripp Lite 15 Amp 120V AC Power Distribution Unit PDU1415

Description
Tripp Lite's PDU1415 AC power distribution unit offers 120 volt, 15 amp capacity in a 24 inch mountable housing. Detachable mounting flanges are configurable for vertical or horizontal power distribution in a variety of applications. Power Distribution Unit Features: - Corded AC power distribution unit with 15 amp capacity and 14 AC receptacles - Versatile all-metal 24 inch cabinet with detachable mounting flanges supports horizontal or vertical mounting in equipment racks, network closets and wallmount applications - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 14 NEMA5-15R Output receptacles accept common NEMA5-15 equipment plugs - 15 Foot AC cord NEMA5-15P plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 15 Amp electrical capacity with circuit breaker - 120V AC, 50/60Hz Electrical compatibility
Description
Tripp Lite's PDU1415 AC power distribution unit offers 120 volt, 15 amp capacity in a 24 inch mountable housing. Detachable mounting flanges are configurable for vertical or horizontal power distribution in a variety of applications. Power Distribution Unit Features: - Corded AC power distribution unit with 15 amp capacity and 14 AC receptacles - Versatile all-metal 24 inch cabinet with detachable mounting flanges supports horizontal or vertical mounting in equipment racks, network closets and wallmount applications - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 14 NEMA5-15R Output receptacles accept common NEMA5-15 equipment plugs - 15 Foot AC cord NEMA5-15P plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 15 Amp electrical capacity with circuit breaker - 120V AC, 50/60Hz Electrical compatibility

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 15 Amp 120V AC Power Distribution Unit - PDU1415 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 15 Amp 120V AC Power Distribution Unit
PDU1415
Tripp Lite 15 Amp 120V AC Power Distribution Unit PDU1415
Tripp Lite's PDU1415 AC power distribution unit offers 120 volt, 15 amp capacity in a 24 inch mountable housing. Detachable mounting flanges are configurable for vertical or horizontal power distribution in a variety of applications. Power Distribution Unit Features: - Corded AC power distribution unit with 15 amp capacity and 14 AC receptacles - Versatile all-metal 24 inch cabinet with detachable mounting flanges supports horizontal or vertical mounting in equipment racks, network closets and wallmount applications - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 14 NEMA5-15R Output receptacles accept common NEMA5-15 equipment plugs - 15 Foot AC cord NEMA5-15P plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 15 Amp electrical capacity with circuit breaker - 120V AC, 50/60Hz Electrical compatibility

Tripp Lite's PDU1415 AC power distribution unit offers 120 volt, 15 amp capacity in a 24 inch mountable housing. Detachable mounting flanges are configurable for vertical or horizontal power distribution in a variety of applications.
Power Distribution Unit Features:
- Corded AC power distribution unit with 15 amp capacity and 14 AC receptacles
- Versatile all-metal 24 inch cabinet with detachable mounting flanges supports horizontal or vertical mounting in equipment racks, network closets and wallmount applications
- Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
- 14 NEMA5-15R Output receptacles accept common NEMA5-15 equipment plugs
- 15 Foot AC cord NEMA5-15P plug connection
- Switch-free design prevents the potential for accidental shutoff of connected loads
- 15 Amp electrical capacity with circuit breaker
- 120V AC, 50/60Hz Electrical compatibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number PDU1415
Product Name Tripp Lite 15 Amp 120V AC Power Distribution Unit
Voltage 115V
Frequency 50Hz; 60Hz
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

175 A Power Distribution Block - 1492-PDL3161 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers